Fluoro-Plastics, Inc. Thin Film PTFE

Description
Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths. Thin film is a versatile, unsupported hydrophobic membrane with broad chemical compatibility. It is compatible with various sterilizing methods (to 500 deg F, or 234 deg C). For these reasons it is extensively used as a barrier film in many applications. Thin film is widely used in the wire and cable industry as wrap because of its extraordinary insulating ability. Some specialty PTFE resins can be made into thin film with a breakdown voltage of over 1000 volts per mil. Thin film meets the performance properties stated in ASTM D 3308.
Description
Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths. Thin film is a versatile, unsupported hydrophobic membrane with broad chemical compatibility. It is compatible with various sterilizing methods (to 500 deg F, or 234 deg C). For these reasons it is extensively used as a barrier film in many applications. Thin film is widely used in the wire and cable industry as wrap because of its extraordinary insulating ability. Some specialty PTFE resins can be made into thin film with a breakdown voltage of over 1000 volts per mil. Thin film meets the performance properties stated in ASTM D 3308.

Suppliers

Company
Product
Description
Supplier Links
Thin Film PTFE -  - Fluoro-Plastics, Inc.
Philadelphia, PA, USA
Thin Film PTFE
Thin Film PTFE
Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths. Thin film is a versatile, unsupported hydrophobic membrane with broad chemical compatibility. It is compatible with various sterilizing methods (to 500 deg F, or 234 deg C). For these reasons it is extensively used as a barrier film in many applications. Thin film is widely used in the wire and cable industry as wrap because of its extraordinary insulating ability. Some specialty PTFE resins can be made into thin film with a breakdown voltage of over 1000 volts per mil. Thin film meets the performance properties stated in ASTM D 3308.

Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths.

Thin film is a versatile, unsupported hydrophobic membrane with broad chemical compatibility. It is compatible with various sterilizing methods (to 500 deg F, or 234 deg C). For these reasons it is extensively used as a barrier film in many applications.

Thin film is widely used in the wire and cable industry as wrap because of its extraordinary insulating ability. Some specialty PTFE resins can be made into thin film with a breakdown voltage of over 1000 volts per mil.

Thin film meets the performance properties stated in ASTM D 3308.

Supplier's Site

Technical Specifications

  Fluoro-Plastics, Inc.
Product Category Adhesive Tapes
Product Name Thin Film PTFE
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data