Fluoro-Plastics, Inc. Modified PTFE Shapes

Description
Fluoro-Plastics offers modified PTFE basic shapes and machined parts. The new material offer engineering products with higher permeation resistance, lower creep, smoother surfaces and better high-voltage dielectric properties. Modified PTFE has the same performance characteristics of standard PTFE, viz. exceptional chemical resistance, high and low temperature capabilities, anti-stick performance and low friction. Compared to standard PTFE modified PTFE displays remarkably enhanced performance characteristics. For example, the tensile strength and elongation of ordinary PTFE is 1500-2000 psi and 100-200%, whereas modified PTFE’s tensile strength is 4500 psi and its elongation at break is 500%. However, high voltage dielectric strength is where modified PTFE stands out: it is rated at 5200 volts per mil (at 1 mil), whereas standard PTFE is rated at only 500 volts per mil. In thicker sections the high voltage dielectric strength decreases, but not dramatically; Fluoro-Plastics offers modified PTFE which has been tested in 2.2, 3, 5, 8 and 10 mil thickness. The high voltage dielectric strength varied from slightly over 3,000 volts per mil at 2.2 mils to slightly over 2,000 volts per mil at 10 mils. Also, parts and shapes made of modified PTFE can be assembled by heat welding and shaped by thermoforming. They can be joined without adhesives using moderate pressure in an oven, developing bonds with strength approaching that of the parts themselves. Welded sections can be subsequently thermoformed with no significant loss of strength. One of the simplest, most economical applications for modified PTFE is to make rectangular bags. A thin sheet can be folded over itself and heat sealed along two or three sides to make a bag for storing liquids and materials which must be protected from potential contaminants, e.g. in environmental or pharmaceutical sampling applications. Fluoro-Plastics offers modified PTFE in skived sheets and rolls from one mil thick up to .125 inches thick, up to 48 inches wide, or slit to order. All rolls are packaged on a three inch cardboard core, or a three inch PVC core, to customer request.
Description
Fluoro-Plastics offers modified PTFE basic shapes and machined parts. The new material offer engineering products with higher permeation resistance, lower creep, smoother surfaces and better high-voltage dielectric properties. Modified PTFE has the same performance characteristics of standard PTFE, viz. exceptional chemical resistance, high and low temperature capabilities, anti-stick performance and low friction. Compared to standard PTFE modified PTFE displays remarkably enhanced performance characteristics. For example, the tensile strength and elongation of ordinary PTFE is 1500-2000 psi and 100-200%, whereas modified PTFE’s tensile strength is 4500 psi and its elongation at break is 500%. However, high voltage dielectric strength is where modified PTFE stands out: it is rated at 5200 volts per mil (at 1 mil), whereas standard PTFE is rated at only 500 volts per mil. In thicker sections the high voltage dielectric strength decreases, but not dramatically; Fluoro-Plastics offers modified PTFE which has been tested in 2.2, 3, 5, 8 and 10 mil thickness. The high voltage dielectric strength varied from slightly over 3,000 volts per mil at 2.2 mils to slightly over 2,000 volts per mil at 10 mils. Also, parts and shapes made of modified PTFE can be assembled by heat welding and shaped by thermoforming. They can be joined without adhesives using moderate pressure in an oven, developing bonds with strength approaching that of the parts themselves. Welded sections can be subsequently thermoformed with no significant loss of strength. One of the simplest, most economical applications for modified PTFE is to make rectangular bags. A thin sheet can be folded over itself and heat sealed along two or three sides to make a bag for storing liquids and materials which must be protected from potential contaminants, e.g. in environmental or pharmaceutical sampling applications. Fluoro-Plastics offers modified PTFE in skived sheets and rolls from one mil thick up to .125 inches thick, up to 48 inches wide, or slit to order. All rolls are packaged on a three inch cardboard core, or a three inch PVC core, to customer request.

Suppliers

Company
Product
Description
Supplier Links
Modified PTFE Shapes -  - Fluoro-Plastics, Inc.
Philadelphia, PA, USA
Modified PTFE Shapes
Modified PTFE Shapes
Fluoro-Plastics offers modified PTFE basic shapes and machined parts. The new material offer engineering products with higher permeation resistance, lower creep, smoother surfaces and better high-voltage dielectric properties. Modified PTFE has the same performance characteristics of standard PTFE, viz. exceptional chemical resistance, high and low temperature capabilities, anti-stick performance and low friction. Compared to standard PTFE modified PTFE displays remarkably enhanced performance characteristics. For example, the tensile strength and elongation of ordinary PTFE is 1500-2000 psi and 100-200%, whereas modified PTFE’s tensile strength is 4500 psi and its elongation at break is 500%. However, high voltage dielectric strength is where modified PTFE stands out: it is rated at 5200 volts per mil (at 1 mil), whereas standard PTFE is rated at only 500 volts per mil. In thicker sections the high voltage dielectric strength decreases, but not dramatically; Fluoro-Plastics offers modified PTFE which has been tested in 2.2, 3, 5, 8 and 10 mil thickness. The high voltage dielectric strength varied from slightly over 3,000 volts per mil at 2.2 mils to slightly over 2,000 volts per mil at 10 mils. Also, parts and shapes made of modified PTFE can be assembled by heat welding and shaped by thermoforming. They can be joined without adhesives using moderate pressure in an oven, developing bonds with strength approaching that of the parts themselves. Welded sections can be subsequently thermoformed with no significant loss of strength. One of the simplest, most economical applications for modified PTFE is to make rectangular bags. A thin sheet can be folded over itself and heat sealed along two or three sides to make a bag for storing liquids and materials which must be protected from potential contaminants, e.g. in environmental or pharmaceutical sampling applications. Fluoro-Plastics offers modified PTFE in skived sheets and rolls from one mil thick up to .125 inches thick, up to 48 inches wide, or slit to order. All rolls are packaged on a three inch cardboard core, or a three inch PVC core, to customer request.

Fluoro-Plastics offers modified PTFE basic shapes and machined parts. The new material offer engineering products with higher permeation resistance, lower creep, smoother surfaces and better high-voltage dielectric properties. Modified PTFE has the same performance characteristics of standard PTFE, viz. exceptional chemical resistance, high and low temperature capabilities, anti-stick performance and low friction.
Compared to standard PTFE modified PTFE displays remarkably enhanced performance characteristics. For example, the tensile strength and elongation of ordinary PTFE is 1500-2000 psi and 100-200%, whereas modified PTFE’s tensile strength is 4500 psi and its elongation at break is 500%. However, high voltage dielectric strength is where modified PTFE stands out: it is rated at 5200 volts per mil (at 1 mil), whereas standard PTFE is rated at only 500 volts per mil. In thicker sections the high voltage dielectric strength decreases, but not dramatically; Fluoro-Plastics offers modified PTFE which has been tested in 2.2, 3, 5, 8 and 10 mil thickness. The high voltage dielectric strength varied from slightly over 3,000 volts per mil at 2.2 mils to slightly over 2,000 volts per mil at 10 mils.
Also, parts and shapes made of modified PTFE can be assembled by heat welding and shaped by thermoforming. They can be joined without adhesives using moderate pressure in an oven, developing bonds with strength approaching that of the parts themselves. Welded sections can be subsequently thermoformed with no significant loss of strength. One of the simplest, most economical applications for modified PTFE is to make rectangular bags. A thin sheet can be folded over itself and heat sealed along two or three sides to make a bag for storing liquids and materials which must be protected from potential contaminants, e.g. in environmental or pharmaceutical sampling applications.
Fluoro-Plastics offers modified PTFE in skived sheets and rolls from one mil thick up to .125 inches thick, up to 48 inches wide, or slit to order. All rolls are packaged on a three inch cardboard core, or a three inch PVC core, to customer request.

Supplier's Site

Technical Specifications

  Fluoro-Plastics, Inc.
Product Category Adhesive Tapes
Product Name Modified PTFE Shapes
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
3M 501+ Tan Specialty High Temp Crepe Masking Tape - 501 - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper; Crepe
Adhesive Rubber
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Polyethylene Coated Cloth Tape - 390 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details