Fluoro-Plastics, Inc. Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| Because of its unique molecular structure, granular PTFE does not melt. It cannot be molded into complex forms like other plastics. However, it is easily machined on all standard equipment,... | |
| Most widely used filler in various percentages (5%, 10%, 15% and 25%) Improves creep resistance, both at low and high temperatures Chemically stable (except for strong alkalis and hydrofluoric acid... |