Fluoro-Plastics, Inc. PTFE Sheet

Description
Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet is ideal as a slide surface, for chute liners, other kinds of liners, or for cutting or stamping into gaskets (asbestos substitute) and diaphragms, including complex stamped gasket configurations. It comes in sheets from 60 inches by 60 inches square to rolls 60 inches wide. Standard sizes are 48 inches square, twelve inches square, twenty-four inches square, thirty-six inches square, and rolls one, two, three and four feet wide are available for clicker press fabricators. Material may be ordered in long lengths as individual sheets. The material can be wound on a three inch cardboard or PVC core: All interim thickness sizes are available on special order, and rolls may be silt to interim widths. All material conforms to ASTM D3308. Material is white. The material may be ordered etched for bonding on one or both sides for an additional charge (both Sodium Ammonia and Sodium Naphthalene etching are offered).
Description
Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet is ideal as a slide surface, for chute liners, other kinds of liners, or for cutting or stamping into gaskets (asbestos substitute) and diaphragms, including complex stamped gasket configurations. It comes in sheets from 60 inches by 60 inches square to rolls 60 inches wide. Standard sizes are 48 inches square, twelve inches square, twenty-four inches square, thirty-six inches square, and rolls one, two, three and four feet wide are available for clicker press fabricators. Material may be ordered in long lengths as individual sheets. The material can be wound on a three inch cardboard or PVC core: All interim thickness sizes are available on special order, and rolls may be silt to interim widths. All material conforms to ASTM D3308. Material is white. The material may be ordered etched for bonding on one or both sides for an additional charge (both Sodium Ammonia and Sodium Naphthalene etching are offered).

Suppliers

Company
Product
Description
Supplier Links
PTFE Sheet -  - Fluoro-Plastics, Inc.
Philadelphia, PA, USA
PTFE Sheet
PTFE Sheet
Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet is ideal as a slide surface, for chute liners, other kinds of liners, or for cutting or stamping into gaskets (asbestos substitute) and diaphragms, including complex stamped gasket configurations. It comes in sheets from 60 inches by 60 inches square to rolls 60 inches wide. Standard sizes are 48 inches square, twelve inches square, twenty-four inches square, thirty-six inches square, and rolls one, two, three and four feet wide are available for clicker press fabricators. Material may be ordered in long lengths as individual sheets. The material can be wound on a three inch cardboard or PVC core: All interim thickness sizes are available on special order, and rolls may be silt to interim widths. All material conforms to ASTM D3308. Material is white. The material may be ordered etched for bonding on one or both sides for an additional charge (both Sodium Ammonia and Sodium Naphthalene etching are offered).

Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet is ideal as a slide surface, for chute liners, other kinds of liners, or for cutting or stamping into gaskets (asbestos substitute) and diaphragms, including complex stamped gasket configurations. It comes in sheets from 60 inches by 60 inches square to rolls 60 inches wide. Standard sizes are 48 inches square, twelve inches square, twenty-four inches square, thirty-six inches square, and rolls one, two, three and four feet wide are available for clicker press fabricators. Material may be ordered in long lengths as individual sheets. The material can be wound on a three inch cardboard or PVC core: All interim thickness sizes are available on special order, and rolls may be silt to interim widths. All material conforms to ASTM D3308. Material is white. The material may be ordered etched for bonding on one or both sides for an additional charge (both Sodium Ammonia and Sodium Naphthalene etching are offered).

Supplier's Site

Technical Specifications

  Fluoro-Plastics, Inc.
Product Category Adhesive Tapes
Product Name PTFE Sheet
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Premium PTFE Coated Fiberglass Tape - PPTFE - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Fiberglass / Glass; PTFE
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Polyethylene Film - 243PE - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Polyethylene Film
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details