Deviser, Inc. Datasheets for Adhesive Tapes
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more
| Product Name | Notes |
|---|---|
| Anti-Slip Tape is designed to help prevent slips and trips. Its heavy duty abrasive surface contains the highest amount of tough aluminum oxide granules that provide secure area to get... | |
| Banner Hem Tape is PVC carrier double coated with an aggressive solvent based acrylic adhesive. and that is supplied on an easy-release glassine paper liner. This product is useful in... | |
| Blue Painter’s Tape is designed for DIY painter's and pros. This porduct is coated with rubber base adhesive that provides clean removal characteristics and UV resistant - for up to... | |
| Carpet Tape is cloth carrier double coated with an aggressive rubber adhesive, and that is supplied on an easy-release liner. This product is used for carpet hold-down, general purpose uses... | |
| Clean Room Tape is soft white PVC film coated with natural rubber adhesive. It’s designed specially for clean room applications where contaminant and dust control are critical. This tape is... | |
| Cloth Duct Tape is a polyethylene-coated cloth and coated with a high tack rubber adhesive. Its great application includes taping of metal ductwork, hanging of poly sheeting, binding books, bundling... | |
| Colored Vinyl Tape comes in 12 colors, including 8 OSHA colors. It is developed specifically for use in floor marking, color coding, identification, joint sealing, pipe wrapping, duct sealing, decorative... | |
| Conspicuity Tape - High Intensity Grade is designed to stand up to the rigors of the road and improve the visibility of trucks and trailers to approaching drivers. Although Conspicuity... | |
| Deviser #81812 is a total thickness 2.6 mil Aluminum Foil Tape with released liner, that is pressure-sensitive synthetic rubber adhesive coated on a 1.2 mil dead soft aluminum foil backing. | |
| Double Coated Film Tape -Solvent Acrylic -Solvent Rubber -Solvent Acrylic | |
| Double Coated PE Foam Tape -Solvent Acrylic Solvent Rubber | |
| Double Coated Tissue Tape - Solvent Acrylic | |
| Durable Hazard Warning Tape comes with natural rubber adhesive system that provides high initial bond strength to most surfaces, and the lamination protects the tape for long life and durability... | |
| Electroplating Tape is 7mil highly conformable vinyl tape and coated with rubber adhesive provides excellent adhesion to all metal and most plastics. It’s resistant to most chemicals used in typical... | |
| Engineering Grade Solid Color Reflective Tape is polyester reflective film coated with acrylic adhesive, that offers 5-year durability. It’s designed for permanent or temporary barricades, graphics, traffic and commercial signs. | |
| Filament Tape is also known as Glass Reinforced Film Strapping Tape, that is uni-directional glass reinforced, polypropylene film backed, and coated with rubber based adhesive. It is designed for packaging,... | |
| Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low... | |
| Gaffer’s tape is a matte finish coated cloth tape with good adhesion, high tensile strength, conformability and easy tear. It is designed to use in entertainment industry where light reflection... | |
| General Purpose Masking Tape is made with rubber adhesive onto crepe paper. It’s designed for packaging, bundling, holding, splicing, masking and labeling for home, school and industry. This product is... | |
| Glazing Tape is designed to meet the rigor conditions of glass sealing and cushioning in window glazing. It comes with different thickness and is available in black and white foam,... | |
| Green Poly Tape is constructed with 2mil Polyester Film and coated with 1.6mil of non-residue pure silicone adhesive. It can withstand exposure to temperature up to 392 ºF (200 ºC)... | |
| Hazard Warning Tape comes with alternative colored stripes and is designed to mark floors and objects to identify safety areas or situations that are required under the Occupational Safety and... | |
| High Performance Masking Tape utilizes a smooth crepe backing combined with a rubber adhesive system. Exhibits a smooth, consistent unwind which delivers a user-friendly product during application. Ideally suits for... | |
| It is an economy grade 3-way fiberglass reinforced water activated paper tape, that comes with natural and white color. This tape, also known as gummed tape, is cost effective and... | |
| Kraft Flatback Tape is 7mil brown color kraft flatback paper coated with rubber adhesive. It has good backing strength and is resistant to moist conditions. It complies with Postal Regulation... | |
| Poly Strapping Tape is tensilized polypropylene film coated with acrylic adhesive. Typical 90 lb/inch width tensile strength is designed for light-duty strapping and bundling on plastic, metallic or fiberboard surfaces. | |
| Rubber Splicing Tape is an economical low voltage rubber vinyl insulating tape that is self-fusing with thick poly liner. It will bond quickly to itself to form a solid mass... | |
| Security Tape Non-Transfer Type is developed to seal reusable plastic box or baked metal plate, which offers the highest level of security for your tamper proofing needs. When tape is... | |
| Security Tape Partial Transfer Type is developed to seal Non-Reusable surface treated PE bags or glossy paper material (such as courier bags, envelope, confidential documents, restricted medical product..., etc.). It... | |
| Security Tape Total Transfer Type is developed to seal Non-Reusable boxed or packages, which offers the highest level of security for your tamper proofing needs. When tape is removed, the... | |
| Striped Reflective Tape is polyester/vinyl film with acrylic adhesive, that is 3-year engineering grade product. It is used for road traffic signs, barricades, fences, poles, building etc. The colors are... | |
| Stucco Tape is a conformable low density polyethylene film, coated with an aggressive rubber adhesive. It is designed for construction, and remodeling, and that is ideal for masking window and... | |
| Teflon Pipe Thread Seal Tape is a quick, convenient thread sealant that is designed for sealing threaded pipe joint. It can also be used on iron, stainless teel, copper, brass,... | |
| The hot melt carton sealing tape is polypropylene film backing, and coated with hot melt adhesive, that is used for box sealing, splicing and other packaging applications. This product has... | |
| The tape is constructed with polypropylene film and coated with water-based acrylic adhesive. It's designed to protect the shipping labels and other printed surface from weather and handling. Transparent Tape... | |
| The water-based acrylic (emulsion acrylic) carton sealing tape is constructed by strong and dependable polypropylene film backing, and coated with water-based acrylic adhesive, that provides superior performance to close the... | |
| Transfer Tape -Solvent Acrylic | |
| UL Listed electrical grade glass cloth tape that is woven fiberglass backing coated with silicone adhesive. The insulation class is 180 ºC and withstand exposure to temperature up to 500... | |
| Vinyl Pipewrap Tape is designed to protect pipe lines from acid, alkalis, corrosion by forming a barrier between the soil and pipe. This product offers excellent conformability and flexibility to... |