Deviser, Inc. Datasheets for Packaging Machines
Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Packaging Machines: Learn more
| Product Name | Notes |
|---|---|
| Stretch film hand held dispenser is equipped with a telescoping spindle shaft that will convert the dispenser from 12" to 15" and 18" easily. It is designed for holding stretch... | |
| The heavy duty carton sealing tape hand held dispenser is designed for tapes up to 2" wide, 3" core with adjustable brake. The metal body is made in a single... | |
| The industrial grade carton sealing tape hand held dispenser is made to hold tape up to 2" wide with 3" core only and the maximum roll diameter of 5". It... | |
| The Low Noise Carton Sealing Tape Hand Held Dispenser is designed to improve work environment by reducing the noise level when dispensing BOPP tape. It can load tape up to... | |
| The No Return dispenser is designed for 2" wide tape with 3" core, that can load tape up to 110 yards long. It has the following features: Economical design Light... | |
| The standard carton sealing tape hand held dispenser is made to hold 3" core only. It can be used to hold tape up to 2" wide. It has a side... | |
| This 4" table top Label Protection and Pouch Tape Dispenser is for tape on 3" core and can hold tape up to 4" wide | |
| This 6" table top Label Protection and Pouch Tape Dispenser is for tape on 3" core and can hold tape up to 6" wide. | |
| This bag sealer comes with trimmer and is designed to seal bag with the tape up to 12mm wide and with 3" diameter core. It is ideal for sealing the... | |
| This Desk Top Dispenser design not only with pencil holder , but also with twin core that can fit either 1" or 3" core. It can hold office supply tape... | |
| This multi-roll bench dispenser is heavy-duty metal tape dispenser with rubber base. It can hold 2 rolls of tape up to 1" wide each roll or 1 roll tape of... | |
| This multi-roll bench dispenser is heavy-duty metal tape dispenser with rubber base. It can hold 3 rolls of tape up to 1" wide of each roll, or 1 roll tape... | |
| This product is the premium grade cast film has a high clarity, that makes product identification and bar codes easy to read. It is typically a stiffer film with exceptional... | |
| Wide-neck Bag Sealer is designed for accommodating 5/8" wide bag sealing tape with 3" core. It is ideal for sealing the bag contains produce, industrial parts, commercial goods, magazine and... |