Deviser, Inc. Datasheets for Tape Dispensers and Tape Dispensing Machines
Tape dispensers and tape dispensing machines hold and supply tape for assembly or packaging applications. Dispensing machines can be handheld devices or highly automated robotic systems.
Tape Dispensers and Tape Dispensing Machines: Learn more
| Product Name | Notes |
|---|---|
| The heavy duty carton sealing tape hand held dispenser is designed for tapes up to 2" wide, 3" core with adjustable brake. The metal body is made in a single... | |
| The industrial grade carton sealing tape hand held dispenser is made to hold tape up to 2" wide with 3" core only and the maximum roll diameter of 5". It... | |
| The Low Noise Carton Sealing Tape Hand Held Dispenser is designed to improve work environment by reducing the noise level when dispensing BOPP tape. It can load tape up to... | |
| The No Return dispenser is designed for 2" wide tape with 3" core, that can load tape up to 110 yards long. It has the following features: Economical design Light... | |
| The standard carton sealing tape hand held dispenser is made to hold 3" core only. It can be used to hold tape up to 2" wide. It has a side... | |
| This 4" table top Label Protection and Pouch Tape Dispenser is for tape on 3" core and can hold tape up to 4" wide | |
| This 6" table top Label Protection and Pouch Tape Dispenser is for tape on 3" core and can hold tape up to 6" wide. | |
| This Desk Top Dispenser design not only with pencil holder , but also with twin core that can fit either 1" or 3" core. It can hold office supply tape... | |
| This multi-roll bench dispenser is heavy-duty metal tape dispenser with rubber base. It can hold 2 rolls of tape up to 1" wide each roll or 1 roll tape of... | |
| This multi-roll bench dispenser is heavy-duty metal tape dispenser with rubber base. It can hold 3 rolls of tape up to 1" wide of each roll, or 1 roll tape... |