Deviser, Inc. Datasheets for Safety and Reflective Tapes
Safety and reflective tapes are highly visible in order to warn personnel of hazards or construction conditions.
Safety and Reflective Tapes: Learn more
| Product Name | Notes |
|---|---|
| Anti-Slip Tape is designed to help prevent slips and trips. Its heavy duty abrasive surface contains the highest amount of tough aluminum oxide granules that provide secure area to get... | |
| Barricade Tape is non-pressure sensitive adhesive product, that is polyethylene film and printed with a continuous repeat message or warning in bald black letters. It is designed for visual warning... | |
| Conspicuity Tape - High Intensity Grade is designed to stand up to the rigors of the road and improve the visibility of trucks and trailers to approaching drivers. Although Conspicuity... | |
| Deviser #20841 series Underground Non-Detectable Tape consists of a 4 mil overall thickness of polyethylene film that is formulated to resist degradation from acid and alkali found in soils. It... | |
| Deviser Inc #2300 UL listed Heavy Duty Flame Retardant Vinyl Electrical Tape is designed for splicing, protecting, insulating and gasketing applications. Especially used where high dielectric is required. This heavy... | |
| Durable Hazard Warning Tape comes with natural rubber adhesive system that provides high initial bond strength to most surfaces, and the lamination protects the tape for long life and durability... | |
| Engineering Grade Solid Color Reflective Tape is polyester reflective film coated with acrylic adhesive, that offers 5-year durability. It’s designed for permanent or temporary barricades, graphics, traffic and commercial signs. | |
| Flagging tapes are non-pressure sensitive adhesive product, which are manufactured from an embossed plastic film and that makes tape is easy to tie and tear. It resists weather and wind... | |
| Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low... | |
| Gaffer’s tape is a matte finish coated cloth tape with good adhesion, high tensile strength, conformability and easy tear. It is designed to use in entertainment industry where light reflection... | |
| Glazing Tape is designed to meet the rigor conditions of glass sealing and cushioning in window glazing. It comes with different thickness and is available in black and white foam,... | |
| Hazard Warning Tape comes with alternative colored stripes and is designed to mark floors and objects to identify safety areas or situations that are required under the Occupational Safety and... | |
| Striped Reflective Tape is polyester/vinyl film with acrylic adhesive, that is 3-year engineering grade product. It is used for road traffic signs, barricades, fences, poles, building etc. The colors are... | |
| The tape is constructed with polypropylene film and coated with water-based acrylic adhesive. It's designed to protect the shipping labels and other printed surface from weather and handling. Transparent Tape... | |
| These brilliant Barrier Tape is an essential tool, that will help to establish and maintain tight control and hold back crowds over emergency scene perimeters quickly and efficiently. The tape... | |
| Vinyl Pipewrap Tape is designed to protect pipe lines from acid, alkalis, corrosion by forming a barrier between the soil and pipe. This product offers excellent conformability and flexibility to... | |
| Woven Plastic Barricade Tape is extra-durable non-pressure sensitive adhesive product, which is made of Polypropylene monofilament yarn with a filling of polyethylene monofilament. It is much more durable and stronger... |