IPS Limited Datasheets for Industrial Tapes

Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more

Product Name Notes
A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets:...
An outstanding, high grade heat resistant glass cloth coated with special silicone backing. Flame retardant Glass Cloth tape used in many industries. Here are some of the products it is...
Emerald green industrial plating tape for disposition, plasma, lamination, alkaline, etch, photo develop with great chemical resistance. Features/Application s: disposition plasma lamination alkeline etch photo develop
Engineering grade plating tape used to protect boards in tin/lead stripping. Features: For the PC Board Manufacturing Industry Engineering grade plating tape Used to protect boards in tin/lead stripping and...
Engineering grade plating tapes used to protect printed circuit boards during tin/lead stripping and gold finger plating processes. Also suitable for painting and silicone paper film splicing. BLUE tapes have...
Engineering grade plating tapes used to protect printed circuit boards during tin/lead stripping and gold finger plating processes. Also suitable for painting and silicone paper film splicing. Red PCB tapes...
Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation...
Our economy grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air...
Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling...