IPS Limited Flame Retardant Specialty Tape PTFE

Description
Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and chemical resistant Easy release Low friction/anti-static Applications: used to achieve sliding action of parts coating for armor-piercing bullets containers for highly corrosive chemicals industrial air filtration applications used on surfaces to prevent bugs from climbing used as feet for computer mice to reduce friction CHEMICAL PROCESSING: gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components. ELECTRICAL: wire and cable wrap, to separate conductive surfaces in capacitors, can be machined into standoff insulators, and many different types of high voltage encapsulation devices for electrical components. SEMI-CONDUCTOR: chip manufacturing, including encapsulation devices for quartz heaters, etc. FOOD, BEVERAGE & PHARMACEUTICAL: Conveyancing components - profiles, guide rails and slides. LABORATORY: PTFE piping, tubing and vessels are used in various laboratory ware because of their chemical resistance, and inertness. No contaminants adhere to the surface.
Description
Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and chemical resistant Easy release Low friction/anti-static Applications: used to achieve sliding action of parts coating for armor-piercing bullets containers for highly corrosive chemicals industrial air filtration applications used on surfaces to prevent bugs from climbing used as feet for computer mice to reduce friction CHEMICAL PROCESSING: gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components. ELECTRICAL: wire and cable wrap, to separate conductive surfaces in capacitors, can be machined into standoff insulators, and many different types of high voltage encapsulation devices for electrical components. SEMI-CONDUCTOR: chip manufacturing, including encapsulation devices for quartz heaters, etc. FOOD, BEVERAGE & PHARMACEUTICAL: Conveyancing components - profiles, guide rails and slides. LABORATORY: PTFE piping, tubing and vessels are used in various laboratory ware because of their chemical resistance, and inertness. No contaminants adhere to the surface.

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Specialty Tape - PTFE - IPS Limited
Bethlehem, CT, United States
Flame Retardant Specialty Tape
PTFE
Flame Retardant Specialty Tape PTFE
Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and chemical resistant Easy release Low friction/anti-static Applications: used to achieve sliding action of parts coating for armor-piercing bullets containers for highly corrosive chemicals industrial air filtration applications used on surfaces to prevent bugs from climbing used as feet for computer mice to reduce friction CHEMICAL PROCESSING: gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components. ELECTRICAL: wire and cable wrap, to separate conductive surfaces in capacitors, can be machined into standoff insulators, and many different types of high voltage encapsulation devices for electrical components. SEMI-CONDUCTOR: chip manufacturing, including encapsulation devices for quartz heaters, etc. FOOD, BEVERAGE & PHARMACEUTICAL: Conveyancing components - profiles, guide rails and slides. LABORATORY: PTFE piping, tubing and vessels are used in various laboratory ware because of their chemical resistance, and inertness. No contaminants adhere to the surface.

Features:

  • Silicone adhesive PTFE tape
  • Broad temperature range: -96° - 500° F(-71° - 260° C)
  • 2 mil and 5 mil PTFE Tape
  • UL recognized flame retardant
  • Any width available
  • Insulation UL H/180
  • UL/PTFE
  • Repositionable without residue
  • Conforms nicely, non-stick
  • Heat, moisture and chemical resistant
  • Easy release
  • Low friction/anti-static

Applications:

  • used to achieve sliding action of parts
  • coating for armor-piercing bullets
  • containers for highly corrosive chemicals
  • industrial air filtration applications
  • used on surfaces to prevent bugs from climbing
  • used as feet for computer mice to reduce friction

CHEMICAL PROCESSING: gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components.
ELECTRICAL: wire and cable wrap, to separate conductive surfaces in capacitors, can be machined into standoff insulators, and many different types of high voltage encapsulation devices for electrical components.
SEMI-CONDUCTOR: chip manufacturing, including encapsulation devices for quartz heaters, etc.
FOOD, BEVERAGE & PHARMACEUTICAL: Conveyancing components - profiles, guide rails and slides.
LABORATORY: PTFE piping, tubing and vessels are used in various laboratory ware because of their chemical resistance, and inertness. No contaminants adhere to the surface.

Supplier's Site
High Performace Silicone Tape 3
Bethlehem, CT, United States
High Performace Silicone Tape 3" Core
PTFE
High Performace Silicone Tape 3" Core PTFE
Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and chemical resistant Easy release Low friction/anti-static Applications: used to achieve sliding action of parts coating for armor-piercing bullets containers for highly corrosive chemicals industrial air filtration applications used on surfaces to prevent bugs from climbing used as feet for computer mice to reduce friction CHEMICAL PROCESSING: gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components. ELECTRICAL: wire and cable wrap, to separate conductive surfaces in capacitors, can be machined into standoff insulators, and many different types of high voltage encapsulation devices for electrical components. SEMI-CONDUCTOR: chip manufacturing, including encapsulation devices for quartz heaters, etc. FOOD, BEVERAGE & PHARMACEUTICAL: Conveyancing components - profiles, guide rails and slides. LABORATORY: PTFE piping, tubing and vessels are used in various laboratory ware because of their chemical resistance, and inertness. No contaminants adhere to the surface.

Features:

  • Silicone adhesive PTFE tape
  • Broad temperature range: -96° - 500° F(-71° - 260° C)
  • 2 mil and 5 mil PTFE Tape
  • UL recognized flame retardant
  • Any width available
  • Insulation UL H/180
  • UL/PTFE
  • Repositionable without residue
  • Conforms nicely, non-stick
  • Heat, moisture and chemical resistant
  • Easy release
  • Low friction/anti-static

Applications:

  • used to achieve sliding action of parts
  • coating for armor-piercing bullets
  • containers for highly corrosive chemicals
  • industrial air filtration applications
  • used on surfaces to prevent bugs from climbing
  • used as feet for computer mice to reduce friction

CHEMICAL PROCESSING: gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components.
ELECTRICAL: wire and cable wrap, to separate conductive surfaces in capacitors, can be machined into standoff insulators, and many different types of high voltage encapsulation devices for electrical components.
SEMI-CONDUCTOR: chip manufacturing, including encapsulation devices for quartz heaters, etc.
FOOD, BEVERAGE & PHARMACEUTICAL: Conveyancing components - profiles, guide rails and slides.
LABORATORY: PTFE piping, tubing and vessels are used in various laboratory ware because of their chemical resistance, and inertness. No contaminants adhere to the surface.

Supplier's Site

Technical Specifications

  IPS Limited
Product Category Adhesive Tapes
Product Number PTFE
Product Name Flame Retardant Specialty Tape
Type Adhesive Tape; Industrial Tape; Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Tape - A104829-ND - DigiKey
Specs
Color Black
Adhesive Epoxy
View Details
3 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF05500 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details