IPS Limited Aluminum Foil Glass Cloth Tape Heat Reflective

Description
A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets: aerospace automotive industrial electrical Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and chemical resistant Easy release Low friction/anti-static
Description
A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets: aerospace automotive industrial electrical Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and chemical resistant Easy release Low friction/anti-static

Suppliers

Company
Product
Description
Supplier Links
Aluminum Foil Glass Cloth Tape - Heat Reflective - IPS Limited
Bethlehem, CT, United States
Aluminum Foil Glass Cloth Tape
Heat Reflective
Aluminum Foil Glass Cloth Tape Heat Reflective
A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets: aerospace automotive industrial electrical Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation UL H/180 UL/PTFE Repositionable without residue Conforms nicely, non-stick Heat, moisture and chemical resistant Easy release Low friction/anti-static

A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets:

  • aerospace
  • automotive
  • industrial
  • electrical

Features:

  • Silicone adhesive PTFE tape
  • Broad temperature range: -96° - 500° F(-71° - 260° C)
  • 2 mil and 5 mil PTFE Tape
  • UL recognized flame retardant
  • Any width available
  • Insulation UL H/180
  • UL/PTFE
  • Repositionable without residue
  • Conforms nicely, non-stick
  • Heat, moisture and chemical resistant
  • Easy release
  • Low friction/anti-static
Supplier's Site

Technical Specifications

  IPS Limited
Product Category Adhesive Tapes
Product Number Heat Reflective
Product Name Aluminum Foil Glass Cloth Tape
Type Foil Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Discs - LF01625 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details