IPS Limited Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| Emerald green industrial plating tape for disposition, plasma, lamination, alkaline, etch, photo develop with great chemical resistance. Features/Application s: disposition plasma lamination alkeline etch photo develop | |
| Engineering grade plating tape used to protect boards in tin/lead stripping. Features: For the PC Board Manufacturing Industry Engineering grade plating tape Used to protect boards in tin/lead stripping and... | |
| Engineering grade plating tapes used to protect printed circuit boards during tin/lead stripping and gold finger plating processes. Also suitable for painting and silicone paper film splicing. BLUE tapes have... | |
| Engineering grade plating tapes used to protect printed circuit boards during tin/lead stripping and gold finger plating processes. Also suitable for painting and silicone paper film splicing. Red PCB tapes... | |
| Features: Silicone adhesive PTFE tape Broad temperature range: -96° - 500° F(-71° - 260° C) 2 mil and 5 mil PTFE Tape UL recognized flame retardant Any width available Insulation... | |
| Our economy grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air... | |
| Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling... |