IPS Limited Deer® Hot Air Leveling Masking Tape CM8R

Description
Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Deer® Brand is the highest performing PC Board tape Multi-layer composite tape conforms to fine circuits and gold fingers Clean removal on high temperature masking applications Flatback paper reinforced with polyester film, combined with an extra aggressive silicone adhesive to withstand the rigors of hot air leveling Excellent chemical and hot solder resistance Specifically designed to fully protect gold or rhodium plated P.C. Board finger contacts through flux and high heat of molten solder during solder coating and hot air leveling. For best results use with water based fluxes. PET + crepe paper backing with silicone adhesiv Highly comformable to uneven surface Excellent temperature resistance (about 482° F / 250° C for 5 seconds No adhesive transfer Pressure sensitive silicone adhesive Applications: Hot Air Leveling (also see HAL Economical Masking Tape and CM8R Premium Deer®Brand) Wave Soldering (also see Polyimide, CM8R Premium Deer® Brand and HAL Economical Masking Tape) High Temperature Masking
Datasheet
Description
Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Deer® Brand is the highest performing PC Board tape Multi-layer composite tape conforms to fine circuits and gold fingers Clean removal on high temperature masking applications Flatback paper reinforced with polyester film, combined with an extra aggressive silicone adhesive to withstand the rigors of hot air leveling Excellent chemical and hot solder resistance Specifically designed to fully protect gold or rhodium plated P.C. Board finger contacts through flux and high heat of molten solder during solder coating and hot air leveling. For best results use with water based fluxes. PET + crepe paper backing with silicone adhesiv Highly comformable to uneven surface Excellent temperature resistance (about 482° F / 250° C for 5 seconds No adhesive transfer Pressure sensitive silicone adhesive Applications: Hot Air Leveling (also see HAL Economical Masking Tape and CM8R Premium Deer®Brand) Wave Soldering (also see Polyimide, CM8R Premium Deer® Brand and HAL Economical Masking Tape) High Temperature Masking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deer® Hot Air Leveling Masking Tape - CM8R - IPS Limited
Bethlehem, CT, United States
Deer® Hot Air Leveling Masking Tape
CM8R
Deer® Hot Air Leveling Masking Tape CM8R
Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Deer® Brand is the highest performing PC Board tape Multi-layer composite tape conforms to fine circuits and gold fingers Clean removal on high temperature masking applications Flatback paper reinforced with polyester film, combined with an extra aggressive silicone adhesive to withstand the rigors of hot air leveling Excellent chemical and hot solder resistance Specifically designed to fully protect gold or rhodium plated P.C. Board finger contacts through flux and high heat of molten solder during solder coating and hot air leveling. For best results use with water based fluxes. PET + crepe paper backing with silicone adhesiv Highly comformable to uneven surface Excellent temperature resistance (about 482° F / 250° C for 5 seconds No adhesive transfer Pressure sensitive silicone adhesive Applications: Hot Air Leveling (also see HAL Economical Masking Tape and CM8R Premium Deer®Brand) Wave Soldering (also see Polyimide, CM8R Premium Deer® Brand and HAL Economical Masking Tape) High Temperature Masking

Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering.

Features:

  • Deer® Brand is the highest performing PC Board tape
  • Multi-layer composite tape conforms to fine circuits and gold fingers
  • Clean removal on high temperature masking applications
  • Flatback paper reinforced with polyester film, combined with an extra aggressive silicone adhesive to withstand the rigors of hot air leveling
  • Excellent chemical and hot solder resistance
  • Specifically designed to fully protect gold or rhodium plated P.C. Board finger contacts through flux and high heat of molten solder during solder coating and hot air leveling. For best results use with water based fluxes.
  • PET + crepe paper backing with silicone adhesiv
  • Highly comformable to uneven surface
  • Excellent temperature resistance (about 482° F / 250° C for 5 seconds
  • No adhesive transfer
  • Pressure sensitive silicone adhesive

Applications:

  • Hot Air Leveling (also see HAL Economical Masking Tape and CM8R Premium Deer®Brand)
  • Wave Soldering (also see Polyimide, CM8R Premium Deer® Brand and HAL Economical Masking Tape)
  • High Temperature Masking
Supplier's Site Datasheet

Technical Specifications

  IPS Limited
Product Category Adhesive Tapes
Product Number CM8R
Product Name Deer® Hot Air Leveling Masking Tape
Type Masking Tape; Adhesive Tape; Industrial Tape; Hot Air Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide Discs - KP04750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details