Acoustical Solutions, Inc. Sonex™ Junior Acoustical Foam SJ-2LG

Description
Sonex™ Junior acoustical foam from Illbruck is the same pattern as their famous Sonex™ Classic panels except that the panel size is smaller (2X2 instead of 2X4) and the number of panels packaged in a box is fewer also. It is offered in two versions, the standard being a Willtec foam (part #SJ2) which is class 1 fire rated and 100% fiber-free. The color is white, but there is an option to have the surface painted (part #SJ-2P) in charcoal, beige, brown or blue. The second version of the Sonex™ Junior is a polyurethane (part #SJN-2) which is more economical, however that is not class 1 fire rated. Standard color for the Polyurethane version is charcoal, beige or brown.
Description
Sonex™ Junior acoustical foam from Illbruck is the same pattern as their famous Sonex™ Classic panels except that the panel size is smaller (2X2 instead of 2X4) and the number of panels packaged in a box is fewer also. It is offered in two versions, the standard being a Willtec foam (part #SJ2) which is class 1 fire rated and 100% fiber-free. The color is white, but there is an option to have the surface painted (part #SJ-2P) in charcoal, beige, brown or blue. The second version of the Sonex™ Junior is a polyurethane (part #SJN-2) which is more economical, however that is not class 1 fire rated. Standard color for the Polyurethane version is charcoal, beige or brown.

Suppliers

Company
Product
Description
Supplier Links
Sonex™ Junior Acoustical Foam - SJ-2LG - Acoustical Solutions, Inc.
Richmond, VA, USA
Sonex™ Junior Acoustical Foam
SJ-2LG
Sonex™ Junior Acoustical Foam SJ-2LG
Sonex™ Junior acoustical foam from Illbruck is the same pattern as their famous Sonex™ Classic panels except that the panel size is smaller (2X2 instead of 2X4) and the number of panels packaged in a box is fewer also. It is offered in two versions, the standard being a Willtec foam (part #SJ2) which is class 1 fire rated and 100% fiber-free. The color is white, but there is an option to have the surface painted (part #SJ-2P) in charcoal, beige, brown or blue. The second version of the Sonex™ Junior is a polyurethane (part #SJN-2) which is more economical, however that is not class 1 fire rated. Standard color for the Polyurethane version is charcoal, beige or brown.

Sonex™ Junior acoustical foam from Illbruck is the same pattern as their famous Sonex™ Classic panels except that the panel size is smaller (2X2 instead of 2X4) and the number of panels packaged in a box is fewer also. It is offered in two versions, the standard being a Willtec foam (part #SJ2) which is class 1 fire rated and 100% fiber-free. The color is white, but there is an option to have the surface painted (part #SJ-2P) in charcoal, beige, brown or blue. The second version of the Sonex™ Junior is a polyurethane (part #SJN-2) which is more economical, however that is not class 1 fire rated. Standard color for the Polyurethane version is charcoal, beige or brown.

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Foams and Foam Materials
Product Number SJ-2LG
Product Name Sonex™ Junior Acoustical Foam
Type OpenCell; Foam
Form / Shape Molded, Cast or Fabricated Parts
Material / Composition Polymer / Plastic; Melamine
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Insulation - 636270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foam
Material / Composition Gold
Features & Approvals Thermal Insulation
View Details
Elastomeric Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Flexible (optional feature); Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Material / Composition Polymer / Plastic; Elastomer
View Details
High-Density Multi-use Polyurethane Foam - LAST-A-FOAM® FR-7109 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Silicone Foam for Electronics and EV Battery Packs - SilSo-Lite-21025 - CHT USA Inc.
Specs
Type ClosedCell; Foam
Material / Composition Polymer / Plastic; Thermally cured; Silicone
Applications Aerospace; Automotive / Transportation
View Details