The cost-effective, high-performing AlphaLinear acoustical foam sheets provide strong sound absorption and noise reduction over a wide range of frequencies. AlphaLinear is sold by the sheet measuring 2'x 4' or 2'x2' and is available in 2", 3" and 4" thicknesses. It comes with an option for an open-celled polyurethane foam available in charcoal, beige, brown and blue or Class 1 fire rated in light grey foam. The foam sheets are convoluted with matching linear designs that should line up and provide a seamless look from sheet to sheet. It is easily installed with a water-based panel adhesive. Please call our technical sales staff at 1-800-782-5742 with any questions; if you are ready to order please visit our order on line page.
| Acoustical Solutions, Inc. | |
|---|---|
| Product Category | Foams and Foam Materials |
| Product Number | AAL4 |
| Product Name | AlphaLinear Foam |
| Type | OpenCell; Foam |