Mark-10 Corporation Myometer kit, 200 lbF / 1000 N EKM5-200

Description
The Model EKM5-200 Myometer Kit facilitates a wide range of strength assessments and ergonomics studies. Featuring a Series 5 force gauge with 200 lbF (1,000 N) range, tabletop mount, strap, and accessories, this kit is ideal for ergonomists and other professionals.
Request a Quote
Description
The Model EKM5-200 Myometer Kit facilitates a wide range of strength assessments and ergonomics studies. Featuring a Series 5 force gauge with 200 lbF (1,000 N) range, tabletop mount, strap, and accessories, this kit is ideal for ergonomists and other professionals.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Myometer kit, 200 lbF / 1000 N - EKM5-200 - Mark-10 Corporation
Copiague, NY, United States
Myometer kit, 200 lbF / 1000 N
EKM5-200
Myometer kit, 200 lbF / 1000 N EKM5-200
The Model EKM5-200 Myometer Kit facilitates a wide range of strength assessments and ergonomics studies. Featuring a Series 5 force gauge with 200 lbF (1,000 N) range, tabletop mount, strap, and accessories, this kit is ideal for ergonomists and other professionals.

The Model EKM5-200 Myometer Kit facilitates a wide range of strength assessments and ergonomics studies. Featuring a Series 5 force gauge with 200 lbF (1,000 N) range, tabletop mount, strap, and accessories, this kit is ideal for ergonomists and other professionals.

Supplier's Site

Technical Specifications

  Mark-10 Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number EKM5-200
Product Name Myometer kit, 200 lbF / 1000 N
Capacity 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Jacobs chuck grip for Series TST stands, 0.078” 0.5” dia. - G1022-3 - Mark-10 Corporation
Specs
Test Fixture Type Test Grip / Clamp; Test Stand
View Details
Film and paper grip, 1.25” wide, #10-32F - G1008 - Mark-10 Corporation
Specs
Test Fixture Type Test Grip / Clamp
Application Tensile
Test Standard ASTM
View Details