The model RM8 decade resistance box is designed to complement our range of resistance boxes, offering a very wide range 0.01ohm to 1Megohm in a compact and versatile unit. The low decade steps of 0.01ohm enables very high resolution, when simulating resistance values and the power rating is 1.0 watt per coil.. The RM8 uses double pole switching to minimize the effects of contact resistance. The lower value decades (0.01 and 0.1 ohm) are manufactured from Manganin resistance wire and the other decades from selected metal film resistors. This offers good stability combined with excellent load and temperature coefficients. Housed in a hardwood case with metal panel the size is only 254 x 145 x 80mm and the connections are with 4mm binding posts that will accept spade or banana plugs.
| Seaward Group USA | |
|---|---|
| Product Category | Resistance Standards and Decades |
| Product Number | RM8 Series |
| Product Name | Resistance Standard |
| Type | Standard; Resistance |
| Special Features | Precision Measurements or Calibrator |
| Decades | 8 |