Panametrics Datasheets for Moisture Meters

Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more

Product Name Notes
The next generation of high-end moisture transmitter The HygroProII is the latest addition to the Panametrics portfolio of market leading moisture analyzers and transmitters. It is an intrinsically safe, compact,...
Applications This multichannel analyzer measures moisture in gases and non-aqueous liquids and oxygen (optional) in gases. Designed for permanent installations, it is used in conjunction with Panametrics Moisture Image Series...
Features air.IQ simplifies the selection and installation of your moisture analyzer. Install the moisture probe, wire your power and outputs to the terminal strip, and connect your gas to the...
Features Rack, bench, panel, and wall mount configurations NEMA 4 weatherproof membrane front display/keypad M Series or IQ.probe moisture probe compatible Displays moisture content in dew/ frost point and ppmv...
BHGE’s Aurora series of moisture analyzers uses tunable diode laser absorption spectroscopy (TDLAS) to rapidly and accurately measure moisture in a variety of background gases. The Aurora TransPort, the latest...
GE’s Optica Series chilled mirror hygrometers offer National Institute of Standards and Technologies (NIST)—traceable humidity, temperature and pressure measurements for the connected generation. Now data is accessible from anywhere, any...
HygroPro XP is the latest addition to the Panametrics portfolio of market leading moisture analyzers and transmitters. The HygroPro XP is designed to meet the demanding moisture measurement needs of...
Our TDLS moisture analyzer, Aurora, provides moisture measurements from low PPM to high percentage levels. Its accurate measurements detect moisture in many applications such as natural gas TEG dehydration, natural...
Panametrics OptiSonde hygrometer precisely analyzes humidity and temperature using chilled mirror sensing technology. This humidity analyzer is the perfect sensor of choice for laboratory and process measurements that require high...
The DewPro MMY30 is a loop-powered transmitter with 4 to 20 mA output. The DewPro MMY30 is specifically designed to measure dew point or ppm in gases at line pressure...
The DewPro MMY31 measures dew point or ppm in gases. It is a cost-effective, loop powered dew point transmitter designed for "in-line" installation where trace moisture measurement is required. The...