Panametrics Portable Moisture Analyzer TransPort Aurora

Description
BHGE’s Aurora series of moisture analyzers uses tunable diode laser absorption spectroscopy (TDLAS) to rapidly and accurately measure moisture in a variety of background gases. The Aurora TransPort, the latest addition to the series, is a battery operated, moveable analyzer that can be taken into the field to directly measure moisture content of natural gas and other process gases. The unit is assembled into a rugged and transportable case with a telescoping handle and wheels. BHGE’s patented temperature and pressure compensated TDLAS provides repeatable, accurate and drift-free moisture measurement with fast response. The TransPort is ideal for spot checking the performance of natural gas processing and drying systems, gas storage facilities, compression stations, refinery processes, heat treating furnaces, instrument air and more. It is ideally suited for field verification of permanently installed moisture analyzers and transmitters. The unit is equipped with a rechargeable battery that provides 8 to 10 hours of operation as well as integrated sample conditioning components. An easy-to-use display/keypad enables direct display of moisture, temperature and pressure. The unit also provides both analog (4-20 mA) and digital interfaces (RS232/485 and Ethernet) for data recording.
Request a Quote
Description
BHGE’s Aurora series of moisture analyzers uses tunable diode laser absorption spectroscopy (TDLAS) to rapidly and accurately measure moisture in a variety of background gases. The Aurora TransPort, the latest addition to the series, is a battery operated, moveable analyzer that can be taken into the field to directly measure moisture content of natural gas and other process gases. The unit is assembled into a rugged and transportable case with a telescoping handle and wheels. BHGE’s patented temperature and pressure compensated TDLAS provides repeatable, accurate and drift-free moisture measurement with fast response. The TransPort is ideal for spot checking the performance of natural gas processing and drying systems, gas storage facilities, compression stations, refinery processes, heat treating furnaces, instrument air and more. It is ideally suited for field verification of permanently installed moisture analyzers and transmitters. The unit is equipped with a rechargeable battery that provides 8 to 10 hours of operation as well as integrated sample conditioning components. An easy-to-use display/keypad enables direct display of moisture, temperature and pressure. The unit also provides both analog (4-20 mA) and digital interfaces (RS232/485 and Ethernet) for data recording.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Portable Moisture Analyzer - TransPort Aurora - Panametrics
Billerica, MA, United States
Portable Moisture Analyzer
TransPort Aurora
Portable Moisture Analyzer TransPort Aurora
BHGE’s Aurora series of moisture analyzers uses tunable diode laser absorption spectroscopy (TDLAS) to rapidly and accurately measure moisture in a variety of background gases. The Aurora TransPort, the latest addition to the series, is a battery operated, moveable analyzer that can be taken into the field to directly measure moisture content of natural gas and other process gases. The unit is assembled into a rugged and transportable case with a telescoping handle and wheels. BHGE’s patented temperature and pressure compensated TDLAS provides repeatable, accurate and drift-free moisture measurement with fast response. The TransPort is ideal for spot checking the performance of natural gas processing and drying systems, gas storage facilities, compression stations, refinery processes, heat treating furnaces, instrument air and more. It is ideally suited for field verification of permanently installed moisture analyzers and transmitters. The unit is equipped with a rechargeable battery that provides 8 to 10 hours of operation as well as integrated sample conditioning components. An easy-to-use display/keypad enables direct display of moisture, temperature and pressure. The unit also provides both analog (4-20 mA) and digital interfaces (RS232/485 and Ethernet) for data recording.

BHGE’s Aurora series of moisture analyzers uses tunable diode laser absorption spectroscopy (TDLAS) to rapidly and accurately measure moisture in a variety of background gases. The Aurora TransPort, the latest addition to the series, is a battery operated, moveable analyzer that can be taken into the field to directly measure moisture content of natural gas and other process gases. The unit is assembled into a rugged and transportable case with a telescoping handle and wheels.

BHGE’s patented temperature and pressure compensated TDLAS provides repeatable, accurate and drift-free moisture measurement with fast response.

The TransPort is ideal for spot checking the performance of natural gas processing and drying systems, gas storage facilities, compression stations, refinery processes, heat treating furnaces, instrument air and more. It is ideally suited for field verification of permanently installed moisture analyzers and transmitters.

The unit is equipped with a rechargeable battery that provides 8 to 10 hours of operation as well as integrated sample conditioning components. An easy-to-use display/keypad enables direct display of moisture, temperature and pressure. The unit also provides both analog (4-20 mA) and digital interfaces (RS232/485 and Ethernet) for data recording.

Supplier's Site

Technical Specifications

  Panametrics
Product Category Moisture Meters
Product Number TransPort Aurora
Product Name Portable Moisture Analyzer
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Features Battery Powered
Variables Measured Absolute Humidity; Moisture Content; DewPoint; Pressure; Temperature
Form Factor Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Dew Point Transmitter - DewPro MMY31 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details
Aluminum Oxide Moisture Transmitter - HygroPro XP - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
View Details
Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details
Chilled Mirror Hygrometer - OptiSonde - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details