Panametrics Datasheets for Mass Flow Meters and Controllers

Mass flow meters and controllers measure flow rate in units of mass or volume per units of time (e.g., pounds per minute). They are designed for use with gases, liquids, steams, or slurries. 
Mass Flow Meters and Controllers: Learn more

Product Name Notes
Introducing the PanaFlow LC The PanaFlow LC is the latest generation in permanent clamp-on ultrasonic flow meters for process applications from Panametrics’ line of ultrasonic meters. It capitalizes on the...
The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital...
The PanaFlow ultrasonic gas flow meter systems are high-performance, affordable solutions for a variety of gas flow applications. The Z1G provides a one-path configuration, while the Z2G offers a two-path.
The PanaFlow XMT1000 is an ultrasonic flow transmitter for liquids that can be installed right at the process measurement point, providing users with an accurate and reliable flow measurement. The...
The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs.
The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over...
The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have...