Meter Group Datasheets for Moisture Meters

Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more

Product Name Notes
Automatic Static & Dynamic Soil Water Characteristic Curves The Vapor Sorption Analyzer (VSA) brings click-and-read efficiency to soil water characteristic curves (SWCC). In 24 to 48 hours, the VSA generates...
Fast, Accurate Water Potential Measurements Use the WP4C to measure water potential in 5 to 10 minutes. Range: -0.1 to -300 MPa* Versatile The WP4C can be used to measure...
Measure Water Activity and Moisture Content Simultaneously Decagon's new AquaLab DUO makes it possible to measure water activity and moisture content simultaneously with unmatched repeatability. To measure moisture content using...
NEW Bench-Top Water Activity Meter for Measuring Volatiles The AquaLab 4TEV is designed specifically for measuring formulations that include volatiles such as propylene glycol and ethanol. The dual sensor block...
Small, Sturdy, and Affordable. Originally designed for government inspectors, the 4-inch Pawkit is a reliable water activity instrument for use on-the-go. To make a measurement, flip back the...
Temperature Controlled Bench-Top Water Activity Meter The AquaLab 4TE water activity meter has internal temperature control which allows you to choose a measuring temperature between 15 and 50°C. Since water...
A product isotherm is a graph showing how water activity changes as water is adsorbed into and desorbed from a product. Isotherms provide the specific data you need to: Make...
Accurately Measure Deep Drainage and Evapotranspiration A complete small weighable and tension controlled field lysimeter. Combined with tensiometers, soil moisture sensors, data logger with optional GPRS modem, lightning protection, and...
Multi-sample Moisture Content Analyzer Measure the moisture content of nine soil samples with just four minutes of hands-on work time. How it Works To start a measurement, place up to...
The 10HS Soil Moisture Sensor is the newest member of the Decagon Soil Moisture Sensor Family. The large sphere of influence allows you to measure the volumetric water content of...
The 5TM sensor incorporates a temperature reading into our traditional soil moisture sensor allowing you to have two measurements in one sensor. Volumetric water content is obtained by measuring the...
The EC-5 Soil Moisture Sensor is your all-around ideal soil moisture sensor. The EC-5 obtains volumetric water content by measuring the dielectric constant of the media through the utilization of...