Meter Group Datasheets for Property Testing Equipment
Property testers are used to determine various physical properties of samples, including cloud point, distillation, flash point, freezing point, melting point, pour point, and vapor pressure.
Property Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Automatic Static & Dynamic Soil Water Characteristic Curves The Vapor Sorption Analyzer (VSA) brings click-and-read efficiency to soil water characteristic curves (SWCC). In 24 to 48 hours, the VSA generates... | |
| The Leaf Porometer fits in your hand and in your research budget. Most commercially available porometers are large, complex, and costly. Decagon's new Leaf Porometer was designed by an agronomist... | |
| Decagon's handheld Mini-disk Infiltrometer measures soil hydraulic conductivity quickly and easily in any soil type. The infiltrometer is constructed of a polycarbonate tube with a semi-permeable stainless steel sintered disk... | |
| Designed by UMS, a leading German instrumentation company, they reflect years of field experience and solid German design. Pore water samplers are an inexpensive way to pull water from the... | |
| Hand operated vacuum floor pump works well when you are evacuating large volumes. No power required. | |
| The AccuPAR is a lightweight, portable PAR sensor wand that lets you measure canopy PAR interception at any location within a canopy. PAR data can be used with other climate... | |
| This portable vacuum in a rugged case uses a powerful pump and rechargeable battery which make it easy to collect pore water samples at remote locations. | |
| With an active ceramic cup surface of only 0.5 cm2 and a diameter of 5 mm, the T5 mini-Tensiometer is perfect for use in small spaces such as soil... |