Meter Group Smart Field Lysimeter Weighable Controlled Tension Lysimeter SFL-300

Description
Accurately Measure Deep Drainage and Evapotranspiration A complete small weighable and tension controlled field lysimeter. Combined with tensiometers, soil moisture sensors, data logger with optional GPRS modem, lightning protection, and powered by solar panels. This is the idea of the UMS Smart Field Lysimeter. Small Scale with Big Possibilities Sure, lysimeter surface and depth could not be big enough, but this small setup gives information on water and solute balance issues that you could only attain with weighing lysimeters with tension controlled suction at a lower cost. Easier Installation Excavating the undisturbed soil monolith is made easier with the tool set that is specially designed for use with the Smart Field Lysimeter. Flexibility in Size The UMS Smart Field Lysimeter is available in 3 diferent lengths of 30, 60, and 90 cm giving it flexiblility to fit a variety of applications and site conditions. This flexibility in design allows for customized layouts to suit the needs of different research needs and site limitations. Field-Identical Water Conditions A bi-directional pump is used to maintain the hydraulic boundary condition within the lysimeter. This means the field moisture is measured and transmitted into the lysimeter. If the soil in the lysimeter is drier that the reference field conditions, water will be pumped back into the lysimeter from the drainage reservoir. If the soil in the lysimeter is wetter than the reference field conditions, the pump will pull water out of the lysimeter to match field conditions. This technique ensures true field conditions inside the lysimeter. Direct Measurement of the Water Balance By weighing both the lysimeter and the drainage barrel, increases of stored water due to rain or irrigation and losses of water due to evapotransiration and deep drainage are directly measured and easly computed mathemateically. Applications Evapotranspiration Studies Contaminant Fate Studies Climate Change Studies
Description
Accurately Measure Deep Drainage and Evapotranspiration A complete small weighable and tension controlled field lysimeter. Combined with tensiometers, soil moisture sensors, data logger with optional GPRS modem, lightning protection, and powered by solar panels. This is the idea of the UMS Smart Field Lysimeter. Small Scale with Big Possibilities Sure, lysimeter surface and depth could not be big enough, but this small setup gives information on water and solute balance issues that you could only attain with weighing lysimeters with tension controlled suction at a lower cost. Easier Installation Excavating the undisturbed soil monolith is made easier with the tool set that is specially designed for use with the Smart Field Lysimeter. Flexibility in Size The UMS Smart Field Lysimeter is available in 3 diferent lengths of 30, 60, and 90 cm giving it flexiblility to fit a variety of applications and site conditions. This flexibility in design allows for customized layouts to suit the needs of different research needs and site limitations. Field-Identical Water Conditions A bi-directional pump is used to maintain the hydraulic boundary condition within the lysimeter. This means the field moisture is measured and transmitted into the lysimeter. If the soil in the lysimeter is drier that the reference field conditions, water will be pumped back into the lysimeter from the drainage reservoir. If the soil in the lysimeter is wetter than the reference field conditions, the pump will pull water out of the lysimeter to match field conditions. This technique ensures true field conditions inside the lysimeter. Direct Measurement of the Water Balance By weighing both the lysimeter and the drainage barrel, increases of stored water due to rain or irrigation and losses of water due to evapotransiration and deep drainage are directly measured and easly computed mathemateically. Applications Evapotranspiration Studies Contaminant Fate Studies Climate Change Studies

Suppliers

Company
Product
Description
Supplier Links
Pullman, WA, USA
Smart Field Lysimeter Weighable Controlled Tension Lysimeter
SFL-300
Smart Field Lysimeter Weighable Controlled Tension Lysimeter SFL-300
Accurately Measure Deep Drainage and Evapotranspiration A complete small weighable and tension controlled field lysimeter. Combined with tensiometers, soil moisture sensors, data logger with optional GPRS modem, lightning protection, and powered by solar panels. This is the idea of the UMS Smart Field Lysimeter. Small Scale with Big Possibilities Sure, lysimeter surface and depth could not be big enough, but this small setup gives information on water and solute balance issues that you could only attain with weighing lysimeters with tension controlled suction at a lower cost. Easier Installation Excavating the undisturbed soil monolith is made easier with the tool set that is specially designed for use with the Smart Field Lysimeter. Flexibility in Size The UMS Smart Field Lysimeter is available in 3 diferent lengths of 30, 60, and 90 cm giving it flexiblility to fit a variety of applications and site conditions. This flexibility in design allows for customized layouts to suit the needs of different research needs and site limitations. Field-Identical Water Conditions A bi-directional pump is used to maintain the hydraulic boundary condition within the lysimeter. This means the field moisture is measured and transmitted into the lysimeter. If the soil in the lysimeter is drier that the reference field conditions, water will be pumped back into the lysimeter from the drainage reservoir. If the soil in the lysimeter is wetter than the reference field conditions, the pump will pull water out of the lysimeter to match field conditions. This technique ensures true field conditions inside the lysimeter. Direct Measurement of the Water Balance By weighing both the lysimeter and the drainage barrel, increases of stored water due to rain or irrigation and losses of water due to evapotransiration and deep drainage are directly measured and easly computed mathemateically. Applications Evapotranspiration Studies Contaminant Fate Studies Climate Change Studies

Accurately Measure Deep Drainage and Evapotranspiration

A complete small weighable and tension controlled field lysimeter. Combined with tensiometers, soil moisture sensors, data logger with optional GPRS modem, lightning protection, and powered by solar panels. This is the idea of the UMS Smart Field Lysimeter.

Small Scale with Big Possibilities

Sure, lysimeter surface and depth could not be big enough, but this small setup gives information on water and solute balance issues that you could only attain with weighing lysimeters with tension controlled suction at a lower cost.

Easier Installation

Excavating the undisturbed soil monolith is made easier with the tool set that is specially designed for use with the Smart Field Lysimeter.

Flexibility in Size

The UMS Smart Field Lysimeter is available in 3 diferent lengths of 30, 60, and 90 cm giving it flexiblility to fit a variety of applications and site conditions. This flexibility in design allows for customized layouts to suit the needs of different research needs and site limitations.

Field-Identical Water Conditions

A bi-directional pump is used to maintain the hydraulic boundary condition within the lysimeter. This means the field moisture is measured and transmitted into the lysimeter. If the soil in the lysimeter is drier that the reference field conditions, water will be pumped back into the lysimeter from the drainage reservoir. If the soil in the lysimeter is wetter than the reference field conditions, the pump will pull water out of the lysimeter to match field conditions. This technique ensures true field conditions inside the lysimeter.

Direct Measurement of the Water Balance

By weighing both the lysimeter and the drainage barrel, increases of stored water due to rain or irrigation and losses of water due to evapotransiration and deep drainage are directly measured and easly computed mathemateically.

Applications

  • Evapotranspiration Studies
  • Contaminant Fate Studies
  • Climate Change Studies
Supplier's Site

Technical Specifications

  Meter Group
Product Category Moisture Meters
Product Number SFL-300
Product Name Smart Field Lysimeter Weighable Controlled Tension Lysimeter
Application Moisture / Water Content in Powder / Solids
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Humidity Sensor Components - HPP827D001 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Moisture Sensor - PCE-MWM 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.1000 to 100 %
View Details