Meter Group Water Potential Meter WP4C

Description
Fast, Accurate Water Potential Measurements Use the WP4C to measure water potential in 5 to 10 minutes. Range: -0.1 to -300 MPa* Versatile The WP4C can be used to measure the water potential of any porous material. It's typically used to analyze soil, soilless substrates, plant material, and seeds, but it has been used to measure a variety of unusual things, including apples, bricks, oil, and insect carapaces. Easy Operation Simply place the sample in a round sample cup (4cm in diameter and 1cm tall) and set the cup in the lexan sample drawer, slide in the drawer and turn the knob to seal the chamber. After about 5 minutes, the WP4C will beep and show your final water potential reading. Precise Mode Measurements can be inaccurate if they're made too soon. When run in Precise Mode, the WP4C checks to make sure the sample has reached equilibrium before displaying a final reading. Faster Equilibration The WP4C's nickel Teflon sample chamber coating is hydrophobic. Less water absorption in the sample chamber means faster equilibrium. Finely Tuned Calibration The WP4C sensor is durable and easy to clean. The instrument can be calibrated using saturated salt solutions (mix your own or order single-sample vials of standards on the accessories tab). New algorithms let you fine-tune calibration for excellent accuracy (±0.05 MPa or better). Plug WP4C Data into HYPROP Data Evaluation Software The HYPROP FIT Software can be used to plug in water potentail data collected by the WP4C for fitting different water retention models (i.e. van Genuchten, van Genuchten Bimodal, Brooks & Corey).
Description
Fast, Accurate Water Potential Measurements Use the WP4C to measure water potential in 5 to 10 minutes. Range: -0.1 to -300 MPa* Versatile The WP4C can be used to measure the water potential of any porous material. It's typically used to analyze soil, soilless substrates, plant material, and seeds, but it has been used to measure a variety of unusual things, including apples, bricks, oil, and insect carapaces. Easy Operation Simply place the sample in a round sample cup (4cm in diameter and 1cm tall) and set the cup in the lexan sample drawer, slide in the drawer and turn the knob to seal the chamber. After about 5 minutes, the WP4C will beep and show your final water potential reading. Precise Mode Measurements can be inaccurate if they're made too soon. When run in Precise Mode, the WP4C checks to make sure the sample has reached equilibrium before displaying a final reading. Faster Equilibration The WP4C's nickel Teflon sample chamber coating is hydrophobic. Less water absorption in the sample chamber means faster equilibrium. Finely Tuned Calibration The WP4C sensor is durable and easy to clean. The instrument can be calibrated using saturated salt solutions (mix your own or order single-sample vials of standards on the accessories tab). New algorithms let you fine-tune calibration for excellent accuracy (±0.05 MPa or better). Plug WP4C Data into HYPROP Data Evaluation Software The HYPROP FIT Software can be used to plug in water potentail data collected by the WP4C for fitting different water retention models (i.e. van Genuchten, van Genuchten Bimodal, Brooks & Corey).

Suppliers

Company
Product
Description
Supplier Links
Pullman, WA, USA
Water Potential Meter
WP4C
Water Potential Meter WP4C
Fast, Accurate Water Potential Measurements Use the WP4C to measure water potential in 5 to 10 minutes. Range: -0.1 to -300 MPa* Versatile The WP4C can be used to measure the water potential of any porous material. It's typically used to analyze soil, soilless substrates, plant material, and seeds, but it has been used to measure a variety of unusual things, including apples, bricks, oil, and insect carapaces. Easy Operation Simply place the sample in a round sample cup (4cm in diameter and 1cm tall) and set the cup in the lexan sample drawer, slide in the drawer and turn the knob to seal the chamber. After about 5 minutes, the WP4C will beep and show your final water potential reading. Precise Mode Measurements can be inaccurate if they're made too soon. When run in Precise Mode, the WP4C checks to make sure the sample has reached equilibrium before displaying a final reading. Faster Equilibration The WP4C's nickel Teflon sample chamber coating is hydrophobic. Less water absorption in the sample chamber means faster equilibrium. Finely Tuned Calibration The WP4C sensor is durable and easy to clean. The instrument can be calibrated using saturated salt solutions (mix your own or order single-sample vials of standards on the accessories tab). New algorithms let you fine-tune calibration for excellent accuracy (±0.05 MPa or better). Plug WP4C Data into HYPROP Data Evaluation Software The HYPROP FIT Software can be used to plug in water potentail data collected by the WP4C for fitting different water retention models (i.e. van Genuchten, van Genuchten Bimodal, Brooks & Corey).

Fast, Accurate Water Potential Measurements

Use the WP4C to measure water potential in 5 to 10 minutes. Range: -0.1 to -300 MPa*

Versatile

The WP4C can be used to measure the water potential of any porous material. It's typically used to analyze soil, soilless substrates, plant material, and seeds, but it has been used to measure a variety of unusual things, including apples, bricks, oil, and insect carapaces.

Easy Operation

Simply place the sample in a round sample cup (4cm in diameter and 1cm tall) and set the cup in the lexan sample drawer, slide in the drawer and turn the knob to seal the chamber. After about 5 minutes, the WP4C will beep and show your final water potential reading.

Precise Mode

Measurements can be inaccurate if they're made too soon. When run in Precise Mode, the WP4C checks to make sure the sample has reached equilibrium before displaying a final reading.

Faster Equilibration

The WP4C's nickel Teflon sample chamber coating is hydrophobic. Less water absorption in the sample chamber means faster equilibrium.

Finely Tuned Calibration

The WP4C sensor is durable and easy to clean. The instrument can be calibrated using saturated salt solutions (mix your own or order single-sample vials of standards on the accessories tab). New algorithms let you fine-tune calibration for excellent accuracy (±0.05 MPa or better).

Plug WP4C Data into HYPROP Data Evaluation Software

The HYPROP FIT Software can be used to plug in water potentail data collected by the WP4C for fitting different water retention models (i.e. van Genuchten, van Genuchten Bimodal, Brooks & Corey).

Supplier's Site

Technical Specifications

  Meter Group
Product Category Moisture Meters
Product Number WP4C
Product Name Water Potential Meter
Technology ChillMirror
Application Moisture / Water Content in Powder / Solids
Variables Measured Moisture Content; Water Activity; Water Potential
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01245.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity Sensors - HPP801A031 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -76 to 284 F (-60 to 140 C)
View Details
6 suppliers
Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details