Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1248892-SI-3033ZD
Manufacturer Homepage: www.allegromicro.com
Alternative Parts (Cross-Reference): LP3963ES-3.3/NOPB; SI-3033ZD-TL; NCP631GD2T;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 3A TO263-5 Product overview: SI-3033ZD from Sanken Electric Co., Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI-3033ZD can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 3A TO263-5
IC REG LINEAR 3.3V 3A TO263-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | SI-3033ZD-ND | 1248892-SI-3033ZD | 776-SI-3033ZD | SI-3033ZD | SI-3033ZD |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - SI-3033ZD | 3.3V 3A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; Tape & Reel (TR) | TO-263 | ||
| Special Features | Input Overcurrent Protection | Enable |