Sanken Electric Co., Ltd. PMIC - PMIC - Voltage Regulators - Linear - SI-3018LSA SI-3018LSA

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1248886-SI-3018LSA Manufacturer Homepage: www.allegromicro.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1248886-SI-3018LSA Manufacturer Homepage: www.allegromicro.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SI-3018LSA - 1248886-SI-3018LSA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SI-3018LSA
1248886-SI-3018LSA
PMIC - PMIC - Voltage Regulators - Linear - SI-3018LSA 1248886-SI-3018LSA
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1248886-SI-3018LSA Manufacturer Homepage: www.allegromicro.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1248886-SI-3018LSA
Manufacturer Homepage: www.allegromicro.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1.8V 1A LDO Voltage Regulator IC
699-SI-3018LSA
1.8V 1A LDO Voltage Regulator IC 699-SI-3018LSA
IC REG LINEAR 1.8V 1A 8SOP Product overview: SI-3018LSA from Sanken Electric Co., Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI-3018LSA can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1A 8SOP Product overview: SI-3018LSA from Sanken Electric Co., Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI-3018LSA can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - SI-3018LSA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SI-3018LSA
PMIC - Voltage Regulators - Linear SI-3018LSA
IC REG LINEAR 1.8V 1A 8SOP

IC REG LINEAR 1.8V 1A 8SOP

Supplier's Site Datasheet
IC REG LINEAR 1.8V 1A 8SOP - 681-SI-3018LSA - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 1A 8SOP
681-SI-3018LSA
IC REG LINEAR 1.8V 1A 8SOP 681-SI-3018LSA
IC REG LINEAR 1.8V 1A 8SOP

IC REG LINEAR 1.8V 1A 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1248886-SI-3018LSA 699-SI-3018LSA SI-3018LSA 681-SI-3018LSA
Product Name PMIC - PMIC - Voltage Regulators - Linear - SI-3018LSA 1.8V 1A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear IC REG LINEAR 1.8V 1A 8SOP
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel SOIC; Other; 8-SOIC (0.173, 4.40mm Width)
Output Voltage 1.8 volts
IOUT 1 amps 1 amps 1 amps
VIN 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27510DRZT-G3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
IOUT 0.0160 amps
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3307ART-3.2-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 2222801P - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details
Motor Drivers, Controllers - A4987SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details