Electrocube, Inc. Datasheets for Resistor, Capacitor Networks
Resistor, capacitor networks (RC networks) are integrated circuits (ICs) that contain resistor-capacitor arrays in a single chip.
Resistor, Capacitor Networks: Learn more
| Product Name | Notes |
|---|---|
| Resistor Capacitor Networks, RC circuit, RC filter What are resistor capacitor (RC) circuits used for? Electrocube carries an extensive line of more than 400 precision UL-recognized and ULc-approved RC Networks. | |
| RC Network, Single Phase, 10 ohms 10% 10W, 0.5 µf 10% 1000 Vdc/480 Vac, #18 AWG 24 in. leads | |
| RC Network, Single Phase, 100 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads | |
| RC Network, Single Phase, 100 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead | |
| RC Network, Single Phase, 100 ohms 10% 1/2W, 0.25 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead | |
| RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 200 Vdc/125 Vac, #18 AWG MTW 3 in. leads | |
| RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #18 AWG MTW 12 in. leads | |
| RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads | |
| RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leadsRC Network | |
| RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead | |
| RC Network, Single Phase, 100 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #18 AWG MTW 3 in. leads | |
| RC Network, Single Phase, 100 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead | |
| RC Network, Single Phase, 100 ohms 10% 10W, 1 µf 10% 1000 Vdc/480 Vac, #18 AWG 24 in. leads | |
| RC Network, Single Phase, 150 ohms 10% 1/2W, 0.25 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads | |
| RC Network, Single Phase, 150 ohms 10% 1/2W, 0.25 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead | |
| RC Network, Single Phase, 150 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead | |
| RC Network, Single Phase, 200 ohms 10% 10W, 0.5 µf 10% 1000 Vdc/480 Vac, #16 AWG 24 in. leads | |
| RC Network, Single Phase, 22 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead | |
| RC Network, Single Phase, 22 ohms 10% 1/2W, 0.25 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads | |
| RC Network, Single Phase, 22 ohms 10% 1/2W, 0.25 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead | |
| RC Network, Single Phase, 22 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead | |
| RC Network, Single Phase, 22 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead | |
| RC Network, Single Phase, 220 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads | |
| RC Network, Single Phase, 220 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 6 in. leads | |
| RC Network, Single Phase, 220 ohms 10% 1/2W, 0.2 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads | |
| RC Network, Single Phase, 220 ohms 10% 1/2W, 0.5 µf 10% 200 Vdc/125 Vac, #18 AWG MTW 3 in. leads | |
| RC Network, Single Phase, 220 ohms 10% 1/2W, 0.5 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead | |
| RC Network, Single Phase, 220 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead | |
| RC Network, Single Phase, 220 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead | |
| RC Network, Single Phase, 220 ohms 10% 10W, 0.5 µf 10% 1000 Vdc/480 Vac, #18 AWG 24 in. leads | |
| RC Network, Single Phase, 220 ohms 10% 10W, 0.5 µf 10% with Varistor 1000 Vdc/480 Vac, #18 AWG 24 in. leads | |
| RC Network, Single Phase, 33 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 6 in. leads | |
| RC Network, Single Phase, 33 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads | |
| RC Network, Single Phase, 47 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leads | |
| RC Network, Single Phase, 47 ohms 10% 1/2W, 0.1 µf 20% 600 Vdc/250 Vac, #20 AWG .75 in. solid lead | |
| RC Network, Single Phase, 47 ohms 10% 1/2W, 0.5 µf 10% 200 Vdc/125 Vac, #18 AWG MTW 3 in. leads | |
| RC Network, Single Phase, 47 ohms 10% 1/2W, 0.5 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead | |
| RC Network, Single Phase, 47 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #18 AWG MTW 3 in. leads | |
| RC Network, Single Phase, 47 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead | |
| RC Network, Single Phase, 47 ohms 10% 2W, 0.1 µf 10% with Varistor 1000 Vdc/250 Vac, #16 AWG 24 in. leads | |
| RC Network, Single Phase, 47 ohms 10% 2W, 2 µf 10% 600 Vdc/250 Vac, #18 AWG 12 in. leads | |
| RC Network, Single Phase, 47 ohms 10% 2W, 2 µf 10% 600 Vdc/250 Vac, #18 AWG 24 in. leads | |
| RC Network, Single Phase, 470 ohms 10% 1/2W, 0.25 µf 20% 600 Vdc/250 Vac, #20 AWG 2 in. solid lead | |
| RC Network, Single Phase, 470 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #18 AWG MTW 6 in. leads | |
| RC Network, Single Phase, 50 ohms 10% 10W, 0.5 µf 10% with Varistor 600 Vdc/250 Vac, #18 AWG 24 in. leads | |
| RC Network, Single Phase, 680 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #20 AWG .75 in. solid lead | |
| RC Network |