RC Network, Single Phase, 47 ohms 10% 2W, 2 µf 10% 600 Vdc/250 Vac, #18 AWG 12 in. leads
| Electrocube, Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | RG1676-54-12 |
| Product Name | Resistor Capacitor Network |
| Configuration | Resistor, Capacitor Network |
| Resistance Range | 47 ohms |
| Tolerance | 10 +/- % |