RC Network, Single Phase, 470 ohms 10% 1/2W, 1.0 µf 10% 200 Vdc/125 Vac, #18 AWG MTW 6 in. leads
| Electrocube, Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | RG2030-10-6 |
| Product Name | Resistor Capacitor Network |
| Configuration | Resistor, Capacitor Network |
| Resistance Range | 470 ohms |
| Tolerance | 10 +/- % |