Electrocube, Inc. Datasheets for High Voltage Capacitors
High voltage capacitors are used for storing charge and energy in high voltage applications.
High Voltage Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Made-to-order, custom electrical designs With hundreds of combined years of electrical design capabilities, the Electrocube team precision designs, manufactures and tests custom film capacitors to meet client’s specifications – including... | |
| Capacitor, Film, .0022 µf 10% 6000 Vdc, Metallized Polyester, High Voltage | |
| Capacitor, Film, .0056 µf 5% 2000 Vdc, Metallized Polyester, High Voltage | |
| Capacitor, Film, .01 µf 20% 10000 Vdc, Metallized Polyester, High Voltage | |
| Capacitor, Film, .022 µf 10% 5000 Vdc, Metallized Polyester, High Voltage | |
| Capacitor, Film, F-Dyne/Southern, .0047µf 10% 15000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage, Series Wound | |
| Capacitor, Film, F-Dyne/Southern, .3 µf 20% 2000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage | |
| Capacitor, Film, F-Dyne/Southern, .75 µf 10% 3000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage, Series Wound | |
| Capacitor, Film, F-Dyne/Southern, 0.001 µf 10% 2000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage | |
| Capacitor, Film, F-Dyne/Southern, 0.0039µf 10% 4000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage, Series Wound | |
| Capacitor, Film, F-Dyne/Southern, 0.0039µf 10% 6000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage, Series Wound | |
| Capacitor, Film, F-Dyne/Southern, 0.01µf 10% 15000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage, Series Wound | |
| Capacitor, Film, F-Dyne/Southern, 0.01µf 10% 3000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage | |
| Capacitor, Film, F-Dyne/Southern, 0.02 µf 10% 3000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage, Series Wound | |
| Capacitor, Film, F-Dyne/Southern, 0.022 µf 20% 6000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage | |
| Capacitor, Film, F-Dyne/Southern, 0.047 µf 10% 2000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage | |
| Capacitor, Film, F-Dyne/Southern, 0.1µf 10% 2000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage. | |
| Capacitor, Film, F-Dyne/Southern, 0.1µf 10% 3000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage, Series Wound | |
| Capacitor, Film, F-Dyne/Southern, 0.1µf 20% 4000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage, Series Wound | |
| Capacitor, Film, F-Dyne/Southern, 0.18µf 20% 2000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage | |
| Capacitor, Film, F-Dyne/Southern, 0.56µf 20% 3000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage | |
| Capacitor, Film,.005µf 10% 15kVdc, Metallized Polypropylene, High Voltage |