B&Plus USA, Inc. Datasheets for Magnetic Field Instruments
Magnetic field instruments include meters, gauges, recorders and other instrumentation for the measurement of magnetic fields and/or magnetic flux.
Magnetic Field Instruments: Learn more
| Product Name | Notes |
|---|---|
| AGV Guide Sensor : Analog 0V to 10V - DC12V GS-1919 is an analog voltage output (DEVIATION OUT) type magnetic navigation sensor for AGV. MACOME original magnetic sensor elements “saturable... | |
| AGV Guide Sensor : Analog 0V to 10V - DC24V GS-1919 is an analog voltage output (DEVIATION OUT) type magnetic navigation sensor for AGV. MACOME original magnetic sensor elements “saturable... | |
| AGV Guide Sensor : Fine Step Analog 2V to 8V - DC10.8V to 30V AGV Guide Sensor GS-315 is an analog voltage output type magnetic navigation sensor for AGV. The... | |
| AGV Guide Sensor : Fine Step Analog 2V to 8V - DC10.8V to 30V GS-2744B is step analog voltage output type magnetic navigation sensor for AGV. GS-2744B is composed of... | |
| AGV Guide Sensor : Parallel 15bit - DC10.8V to 30V GS-115 is a 15 bits multiple switching output type guide sensor for magnetic tape navigation AGV. Built-in 15 bits magnetic... | |
| AGV Guide Sensor : Parallel 15bit - DC10.8V to 30V GS-3384A is a 15 bits multiple switching output type guide sensor for a magnetic tape navigation AGV. Built-in 15 bits... | |
| AGV Guide Sensor : Parallel 16bit - DC10.8V to 30V GS-116 is a 16 bits multiple switching output type guide sensor for magnetic tape navigation AGV. Built-in 16 bits magnetic... | |
| AGV Guide Sensor : Parallel 8bit - DC10.8V to 30V GS-108 is 8 bits multiple switching output type guide sensor for magnetic tape navigation AGV. Built-in 8 bits magnetic switches... | |
| AGV Long Range Positioning Sensor : Analog Output -5V to 5V LP-1903 outputs an analog voltage which is proportionate to a displacement from a center of a magnetic tape; SMG-100N... | |
| AGV Positioning Sensor Digital ON/OFF | |
| AGV Spot Mark Reader SMR-100C is designed for reading Address Mark Magnet that will be installed at stopping position or at a branch of magnetic navigation type AGV. By accumulating... | |
| AGV Spot Mark Reader SMR-106 reads 6 bits codes of Address Mark Plate SMG-106 from a distance between 15mm and 35mm. SMR-106 outputs the code magnetized on SMG-106, when SMR-106... | |
| AGV Spot Mark Reader SMR-2352H2-S reads 8 bits codes of Address Mark Plate SMG-2352S from a distance between 15mm and 35mm. SMR-2352H2-S outputs the code magnetized on SMG-2352S, when SMR-2352H2-S... | |
| AGV Spot Mark Reader SMR-50B-N is designed for reading Address Mark Magnet SMG-100N (N-pole is up. /Yellow laminate), that will be installed at stopping position or at a branch of... |