AGV Spot Mark Reader
SMR-106 reads 6 bits codes of Address Mark Plate SMG-106 from a distance between 15mm and 35mm. SMR-106 outputs the code magnetized on SMG-106, when SMR-106 comes just over SMG-106 and the data is held till next SMG-106 comes. Clock output (timing signal/ one shot signal; approx. 100ms) will be generated about 10ms after the reading data becomes stable. The output data can be reset by reset signal input.
| B&Plus USA, Inc. | |
|---|---|
| Product Category | Magnetic Field Instruments |
| Product Number | SMR-106 |
| Product Name | Address Mark Reader for AGV’s |
| Device Type | Magnetic Field Sensor |