B&Plus USA, Inc. Datasheets for Absolute Rotary Encoders
Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| High-resolution Multiple-rotation (64 rortations max) Absolute Type Encoder High-reliability operation without internal battery is possible. (Batteryless) Permitting a total count of 2<sup>18</sup> max, high resolutionO.D. diameter 65x63.5 Selection of gray... | |
| MA-17 Series Absolute Rotary Encoder | |
| MA-20 Series Absolute Rotary Encoder | |
| MA-36 Series Absolute Rotary Encoder | |
| MA-42 Series Absolute Rotary Encoder | |
| MAS-10 Series Ultra-compact Absolute Rotary Encoder 13mm Diam. x 15.5mm H Resolution 256 (8-bit) | |
| MMS-10 Series (Absolute) Diameter: 13mm x H15.5mm Resolution: 1024 SSI Interface | |
| MXS-36 Series High-resolution Multiple-rotation Absolute Encoder (64 Rotations Max) |