Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The AMP-19540 contains four transconductance, PWM amplifiers for driving brush or brushless motors. Each amplifier operates at 18V to 80V dc, up to 7 Amps continuous, 10 Amps peak. The AMP-19540 gain setting is easily configured with jumpers. The PWM switching frequency is 60 kHz.
| Galil | |
|---|---|
| Product Category | Servo Drives |
| Product Number | AMP-19540 |
| Product Name | Multi-Axis Brushless/Brush Servo Amplifier |
| Description | Multi-Axis; Amplifier; Regenerative; Pulse Width Modulation Drive; MCU; Controller / Drive (optional feature) |
| Drive Architecture | Analog; Digital |
| Axes | 2.0 to 4.0 |
| Motor / System | DC Brushed; DC Brushless; DC Servo; AC Servo; Current Loop, Digital Diagnostics |
| Resolution | 32 bits |