Buckaroos, Inc. Tru-Balance 1200ECM Insulated Saddles 1200ECM-12-2.0

Description
Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation,for greater thermal efficiency at elevated temperatures. High quality vapor retarder with an excellent Perm rating, and a premium self-seal tape closure system. Insulation is extended past the shield for a perfect union with the adjoining pipe insulation. Flared edge insulation saddles with a center rib ensure a tight fit inside the clevis hanger.
Description
Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation,for greater thermal efficiency at elevated temperatures. High quality vapor retarder with an excellent Perm rating, and a premium self-seal tape closure system. Insulation is extended past the shield for a perfect union with the adjoining pipe insulation. Flared edge insulation saddles with a center rib ensure a tight fit inside the clevis hanger.

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 1200ECM Insulated Saddles - 1200ECM-12-2.0 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 1200ECM Insulated Saddles
1200ECM-12-2.0
Tru-Balance 1200ECM Insulated Saddles 1200ECM-12-2.0
Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation,for greater thermal efficiency at elevated temperatures. High quality vapor retarder with an excellent Perm rating, and a premium self-seal tape closure system. Insulation is extended past the shield for a perfect union with the adjoining pipe insulation. Flared edge insulation saddles with a center rib ensure a tight fit inside the clevis hanger.
  • Complete 360-degree composite assembly, for fast and easy installation.
  • A 360-degree section of 12 PCF Calcium Silicate pipe insulation,for greater thermal efficiency at elevated temperatures.
  • High quality vapor retarder with an excellent Perm rating, and a premium self-seal tape closure system.
  • Insulation is extended past the shield for a perfect union with the adjoining pipe insulation.
  • Flared edge insulation saddles with a center rib ensure a tight fit inside the clevis hanger.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1200ECM-12-2.0
Product Name Tru-Balance 1200ECM Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Pipe Hanger - 420 2400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 4800 lbs (2177 kg)
View Details
Channel Conduit/Cable Clamp - P2558-15 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 500 lbs (227 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details