Westek Electronics, Inc. Piggyback Adapter 6 Position TC-267F2

Description
PA 05437 000 267F2 "Piggyback" adapter contains one 6 position 4-conductor modualr plug and one 6 position 2-conductor jack and one 6 position 4-conductor jack. These adapters are used to connect two telephones to a single modular jack and for connecting ancillary equipment.
Description
PA 05437 000 267F2 "Piggyback" adapter contains one 6 position 4-conductor modualr plug and one 6 position 2-conductor jack and one 6 position 4-conductor jack. These adapters are used to connect two telephones to a single modular jack and for connecting ancillary equipment.

Suppliers

Company
Product
Description
Supplier Links
Piggyback Adapter 6 Position - TC-267F2 - Westek Electronics, Inc.
Watsonville, CA, USA
Piggyback Adapter 6 Position
TC-267F2
Piggyback Adapter 6 Position TC-267F2
PA 05437 000 267F2 "Piggyback" adapter contains one 6 position 4-conductor modualr plug and one 6 position 2-conductor jack and one 6 position 4-conductor jack. These adapters are used to connect two telephones to a single modular jack and for connecting ancillary equipment.

PA 05437 000 267F2 "Piggyback" adapter contains one 6 position 4-conductor modualr plug and one 6 position 2-conductor jack and one 6 position 4-conductor jack. These adapters are used to connect two telephones to a single modular jack and for connecting ancillary equipment.

Supplier's Site

Technical Specifications

  Westek Electronics, Inc.
Product Category Electrical Connectors
Product Number TC-267F2
Product Name Piggyback Adapter 6 Position
Connector Type Modular Connector and RJ Connector; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details