Heat Exchange & Transfer, Inc. Datasheets for Explosion Proof Heaters
Explosion proof heaters are constructed with housings that can withstand explosions, protecting the materials being heated. This classification may also include housings, which can withstand sparking and flames.
Explosion Proof Heaters: Learn more
| Product Name | Notes |
|---|---|
| Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or... | |
| The OCH (open coil heater) series of elements consists of helical wound nickel chromium resistance wires supported by interlocking ceramic insulators. The ceramic insulators are mounted on a flexible stainless... | |
| The UST (Unitary Storage Tank) heater is a completely packaged tank heating unit. The UST utilizes a flexible open coil heating element. The open coil heater consists of nickel chromium... |