Heat Exchange & Transfer, Inc. ADH Series Air Duct Heater ADH-84-483

Description
Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular elements welded into a steel mounting flange. The elements are staggered at a 30° angle to the direction of the air flow which generates turbulent flow and maximizes heat transfer. A stainless steel baffle provides additional support for the heating elements. The standard terminal housing is NEMA 4/12. High temperature units have a stainless steel mounting flange and high temperature insulation under-the-flange. Air duct heaters are available in a wide range of kW sizes, construction designs, NEMA ratings, controls and other options as listed on the back page.
Datasheet
Description
Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular elements welded into a steel mounting flange. The elements are staggered at a 30° angle to the direction of the air flow which generates turbulent flow and maximizes heat transfer. A stainless steel baffle provides additional support for the heating elements. The standard terminal housing is NEMA 4/12. High temperature units have a stainless steel mounting flange and high temperature insulation under-the-flange. Air duct heaters are available in a wide range of kW sizes, construction designs, NEMA ratings, controls and other options as listed on the back page.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADH Series Air Duct Heater - ADH-84-483 - Heat Exchange & Transfer, Inc.
Carnegie, PA, USA
ADH Series Air Duct Heater
ADH-84-483
ADH Series Air Duct Heater ADH-84-483
Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular elements welded into a steel mounting flange. The elements are staggered at a 30° angle to the direction of the air flow which generates turbulent flow and maximizes heat transfer. A stainless steel baffle provides additional support for the heating elements. The standard terminal housing is NEMA 4/12. High temperature units have a stainless steel mounting flange and high temperature insulation under-the-flange. Air duct heaters are available in a wide range of kW sizes, construction designs, NEMA ratings, controls and other options as listed on the back page.

Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular elements welded into a steel mounting flange. The elements are staggered at a 30° angle to the direction of the air flow which generates turbulent flow and maximizes heat transfer. A stainless steel baffle provides additional support for the heating elements. The standard terminal housing is NEMA 4/12. High temperature units have a stainless steel mounting flange and high temperature insulation under-the-flange. Air duct heaters are available in a wide range of kW sizes, construction designs, NEMA ratings, controls and other options as listed on the back page.

Supplier's Site Datasheet

Technical Specifications

  Heat Exchange & Transfer, Inc.
Product Category Electric Heaters
Product Number ADH-84-483
Product Name ADH Series Air Duct Heater
Heater Type Explosion-proof Heater (optional feature); Air Heater; Duct Heater
Max Air Temperature 1200 F (649 C)
Heating Capacity 84.00 kW (287 MBH)
Sleeve (Sheath) Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Applications Curing or Tempering
View Details
Hazardous Area Heater - CREX 020 50 W to 250 W (T3) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 185 F (-60 to 85 C)
Heating Capacity 50.00 to 250.00 kW (171 to 853 MBH)
View Details
Fastener Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 100.00 kW (341 MBH)
Applications Annealing or Heat Treating
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details