Heat Exchange & Transfer, Inc. Datasheets for Fluid Heat Transfer Systems

Fluid heat transfer systems circulate thermal fluid through process equipment to maintain an even, consistent temperature profile.
Fluid Heat Transfer Systems: Learn more

Product Name Notes
Electrically operated organic fluid vaporizers are usually custom designed, but are also available as a "Pre-Engineered" packaged system, prewired, prepiped, insulated, pressure tested, and ready for installation. The most commonly...
Model WC250-9-121 Seal Cooling System eliminates the need for a separate supply of cooling water to high temperature process pump cooling circuit. The package circulates a cooling fluid (water/glycol mixture)...
Satellite or secondary pumping heat transfer systems are designed for recirculating sub-loop temperature control to independent users by utilizing heat from a central heat transfer system. The central system can...
The EM series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids utilizing existing plant steam as the heat source. The EM is...
The GFO series heat transfer systems are high capacity, natural gas fired thermal fluid heaters with maximum operating temperatures up to 750°F and heating capacity from 500,000 to 20MM BTU/HR.
The KM Series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids. The KMS Series is similar in design, but includes a parallel...
THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating...
The WG series of heat transfer systems is designed for closed loop temperature control of water or water/glycol mixtures. The WG250 is a completely packaged system designed for a maximum...