Heat Exchange & Transfer, Inc. ADH Series Air Duct Heater ADH-60-243

Description
Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular elements welded into a steel mounting flange. The elements are staggered at a 30° angle to the direction of the air flow which generates turbulent flow and maximizes heat transfer. A stainless steel baffle provides additional support for the heating elements. The standard terminal housing is NEMA 4/12. High temperature units have a stainless steel mounting flange and high temperature insulation under-the-flange. Air duct heaters are available in a wide range of kW sizes, construction designs, NEMA ratings, controls and other options as listed on the back page.
Datasheet
Description
Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular elements welded into a steel mounting flange. The elements are staggered at a 30° angle to the direction of the air flow which generates turbulent flow and maximizes heat transfer. A stainless steel baffle provides additional support for the heating elements. The standard terminal housing is NEMA 4/12. High temperature units have a stainless steel mounting flange and high temperature insulation under-the-flange. Air duct heaters are available in a wide range of kW sizes, construction designs, NEMA ratings, controls and other options as listed on the back page.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADH Series Air Duct Heater - ADH-60-243 - Heat Exchange & Transfer, Inc.
Carnegie, PA, USA
ADH Series Air Duct Heater
ADH-60-243
ADH Series Air Duct Heater ADH-60-243
Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular elements welded into a steel mounting flange. The elements are staggered at a 30° angle to the direction of the air flow which generates turbulent flow and maximizes heat transfer. A stainless steel baffle provides additional support for the heating elements. The standard terminal housing is NEMA 4/12. High temperature units have a stainless steel mounting flange and high temperature insulation under-the-flange. Air duct heaters are available in a wide range of kW sizes, construction designs, NEMA ratings, controls and other options as listed on the back page.

Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular elements welded into a steel mounting flange. The elements are staggered at a 30° angle to the direction of the air flow which generates turbulent flow and maximizes heat transfer. A stainless steel baffle provides additional support for the heating elements. The standard terminal housing is NEMA 4/12. High temperature units have a stainless steel mounting flange and high temperature insulation under-the-flange. Air duct heaters are available in a wide range of kW sizes, construction designs, NEMA ratings, controls and other options as listed on the back page.

Supplier's Site Datasheet

Technical Specifications

  Heat Exchange & Transfer, Inc.
Product Category Electric Heaters
Product Number ADH-60-243
Product Name ADH Series Air Duct Heater
Heater Type Explosion-proof Heater (optional feature); Air Heater; Duct Heater
Max Air Temperature 1200 F (649 C)
Heating Capacity 60.00 kW (205 MBH)
Sleeve (Sheath) Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

10 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1060B(S/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 135/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 135.00 kW (461 MBH)
View Details
Heat Exchanger Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details