Heat Exchange & Transfer, Inc. ADH Series Air Duct Heater ADH-12-483

Description
Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular elements welded into a steel mounting flange. The elements are staggered at a 30° angle to the direction of the air flow which generates turbulent flow and maximizes heat transfer. A stainless steel baffle provides additional support for the heating elements. The standard terminal housing is NEMA 4/12. High temperature units have a stainless steel mounting flange and high temperature insulation under-the-flange. Air duct heaters are available in a wide range of kW sizes, construction designs, NEMA ratings, controls and other options as listed on the back page.
Datasheet
Description
Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular elements welded into a steel mounting flange. The elements are staggered at a 30° angle to the direction of the air flow which generates turbulent flow and maximizes heat transfer. A stainless steel baffle provides additional support for the heating elements. The standard terminal housing is NEMA 4/12. High temperature units have a stainless steel mounting flange and high temperature insulation under-the-flange. Air duct heaters are available in a wide range of kW sizes, construction designs, NEMA ratings, controls and other options as listed on the back page.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADH Series Air Duct Heater - ADH-12-483 - Heat Exchange & Transfer, Inc.
Carnegie, PA, USA
ADH Series Air Duct Heater
ADH-12-483
ADH Series Air Duct Heater ADH-12-483
Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular elements welded into a steel mounting flange. The elements are staggered at a 30° angle to the direction of the air flow which generates turbulent flow and maximizes heat transfer. A stainless steel baffle provides additional support for the heating elements. The standard terminal housing is NEMA 4/12. High temperature units have a stainless steel mounting flange and high temperature insulation under-the-flange. Air duct heaters are available in a wide range of kW sizes, construction designs, NEMA ratings, controls and other options as listed on the back page.

Air duct heaters are available in standard and custom designs. The duct heater can be installed vertically or horizontally into a rectangular or square duct. Transition sections for circular or small ducts are available. The duct heater consists of stainless steel tubular elements welded into a steel mounting flange. The elements are staggered at a 30° angle to the direction of the air flow which generates turbulent flow and maximizes heat transfer. A stainless steel baffle provides additional support for the heating elements. The standard terminal housing is NEMA 4/12. High temperature units have a stainless steel mounting flange and high temperature insulation under-the-flange. Air duct heaters are available in a wide range of kW sizes, construction designs, NEMA ratings, controls and other options as listed on the back page.

Supplier's Site Datasheet

Technical Specifications

  Heat Exchange & Transfer, Inc.
Product Category Electric Heaters
Product Number ADH-12-483
Product Name ADH Series Air Duct Heater
Heater Type Explosion-proof Heater (optional feature); Air Heater; Duct Heater
Max Air Temperature 1200 F (649 C)
Heating Capacity 12.00 kW (40.94 MBH)
Sleeve (Sheath) Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Special Immersion Cartridge Heater - WB Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 1.50 to 7.00 kW (5.12 to 23.88 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details
Enclosure Heaters - 655423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Max Air Temperature 176 F (80 C)
Maximum Air Flow 38.24 SCFM (65 m³/hr)
View Details
PTC Air Heaters – MTH Type - MTH(W)-1150M(B)-202S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.65 kW (5.63 MBH)
AC Voltage Required 120 volts
View Details