Saint-Gobain Surface Conditioning Group Ball Bearing Polishing Slurry MCA-2225A

Description
CRE MCA-2225A is an oil based slurry/vehicle that can be used straight as an oil based slurry or used as a concentrate by diluting it with water-based coolants. MCA-2225A can be diluted with water-based coolants at a ratio of 1 part slurry and up to 10 parts water-based coolant. MCA-2225A product was developed specifically for polishing ball bearings. It is designed to deliver maximum MRR while minimizing scratches and bringing luster to the polish. This slurry is safe to work with and complies with EPA and OSHA safety requirements. All slurries are made using highly refined powders that have tight sizing, high bulk purity, and high surface purity. Applications Lapping and polishing of metals and ceramics: Ball bearings Features & Benefits Provides fast MRR and controlled surface finish Excellent dispersion properties to minimize agglomeration in solution Soft settling properties for sizes finer than 2μm ISO Certified to always bring consistency to Quality Ability to customize products for any specialized applications Available in both ready-to-use and dilutable concentrates forms CRE lapped metal parts can be cleaned easily with commercially available alkaline cleaners Knowledgeable application engineers available for technical support
Description
CRE MCA-2225A is an oil based slurry/vehicle that can be used straight as an oil based slurry or used as a concentrate by diluting it with water-based coolants. MCA-2225A can be diluted with water-based coolants at a ratio of 1 part slurry and up to 10 parts water-based coolant. MCA-2225A product was developed specifically for polishing ball bearings. It is designed to deliver maximum MRR while minimizing scratches and bringing luster to the polish. This slurry is safe to work with and complies with EPA and OSHA safety requirements. All slurries are made using highly refined powders that have tight sizing, high bulk purity, and high surface purity. Applications Lapping and polishing of metals and ceramics: Ball bearings Features & Benefits Provides fast MRR and controlled surface finish Excellent dispersion properties to minimize agglomeration in solution Soft settling properties for sizes finer than 2μm ISO Certified to always bring consistency to Quality Ability to customize products for any specialized applications Available in both ready-to-use and dilutable concentrates forms CRE lapped metal parts can be cleaned easily with commercially available alkaline cleaners Knowledgeable application engineers available for technical support

Suppliers

Company
Product
Description
Supplier Links
Ball Bearing Polishing Slurry - MCA-2225A - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
Ball Bearing Polishing Slurry
MCA-2225A
Ball Bearing Polishing Slurry MCA-2225A
CRE MCA-2225A is an oil based slurry/vehicle that can be used straight as an oil based slurry or used as a concentrate by diluting it with water-based coolants. MCA-2225A can be diluted with water-based coolants at a ratio of 1 part slurry and up to 10 parts water-based coolant. MCA-2225A product was developed specifically for polishing ball bearings. It is designed to deliver maximum MRR while minimizing scratches and bringing luster to the polish. This slurry is safe to work with and complies with EPA and OSHA safety requirements. All slurries are made using highly refined powders that have tight sizing, high bulk purity, and high surface purity. Applications Lapping and polishing of metals and ceramics: Ball bearings Features & Benefits Provides fast MRR and controlled surface finish Excellent dispersion properties to minimize agglomeration in solution Soft settling properties for sizes finer than 2μm ISO Certified to always bring consistency to Quality Ability to customize products for any specialized applications Available in both ready-to-use and dilutable concentrates forms CRE lapped metal parts can be cleaned easily with commercially available alkaline cleaners Knowledgeable application engineers available for technical support

CRE MCA-2225A is an oil based slurry/vehicle that can be used straight as an oil based slurry or used as a concentrate by diluting it with water-based coolants.

MCA-2225A can be diluted with water-based coolants at a ratio of 1 part slurry and up to 10 parts water-based coolant.

MCA-2225A product was developed specifically for polishing ball bearings. It is designed to deliver maximum MRR while minimizing scratches and bringing luster to the polish.

This slurry is safe to work with and complies with EPA and OSHA safety requirements. All slurries are made using highly refined powders that have tight sizing, high bulk purity, and high surface purity.

Applications

  • Lapping and polishing of metals and ceramics: Ball bearings

Features & Benefits

  • Provides fast MRR and controlled surface finish
  • Excellent dispersion properties to minimize agglomeration in solution
  • Soft settling properties for sizes finer than 2μm
  • ISO Certified to always bring consistency to Quality
  • Ability to customize products for any specialized applications
  • Available in both ready-to-use and dilutable concentrates forms
  • CRE lapped metal parts can be cleaned easily with commercially available alkaline cleaners
  • Knowledgeable application engineers available for technical support
Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Abrasive Compounds and Abrasive Slurries
Product Number MCA-2225A
Product Name Ball Bearing Polishing Slurry
Type Lapping; Polishing
Form Slurry
Materials / Substrates Finished CeramicsGlass; Metals
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Lapping Compound - 61463691138 - Norton Abrasives
Specs
Type Lapping; Polishing
Form Liquid / Dispersion
Materials / Substrates Finished Aluminum; CeramicsGlass; Copper / Copper Alloys; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
View Details
All-Metal Polish - Simichrome - Competition Chemicals, Inc.
Competition Chemicals, Inc.
Specs
Type Polishing
Form Paste / Cream
Materials / Substrates Finished Aluminum; Chrome / Chromium Plating; Copper / Copper Alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys
View Details
Polishing Compounds - 4885681 - RS Components, Ltd.
Specs
Type Polishing
Compound / Abrasive Type Rouge; Rouge
View Details
Semiconductor Polishing Slurry -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Type Polishing
Form Slurry
Materials / Substrates Finished Wafers, Electronic, and Semiconductor Materials
View Details