Quantum Storage Systems Wire Shelving - Casters - PT-PR

Description
Plate caster, One Rigid 5" x 1-1/4" Polyurethane Caster
Description
Plate caster, One Rigid 5" x 1-1/4" Polyurethane Caster
Datasheet
Datasheet Summary
Powered by GS/AI

The PT-PR is a rigid plate caster designed for use with shelving units. It features a 5" x 1-1/4" polyurethane wheel, which provides durability and a weight capacity of 300 lbs per caster. Weighing 3 lbs, this caster is suitable for applications requiring stable and reliable support. The PT-PR is sold individually, allowing for customization based on specific project needs. Its construction is intended to withstand heavy loads while maintaining ease of movement in various environments.

Datasheet Summary
Powered by GS/AI

The PT-PR is a rigid plate caster designed for use with shelving units. It features a 5" x 1-1/4" polyurethane wheel, which provides durability and a weight capacity of 300 lbs per caster. Weighing 3 lbs, this caster is suitable for applications requiring stable and reliable support. The PT-PR is sold individually, allowing for customization based on specific project needs. Its construction is intended to withstand heavy loads while maintaining ease of movement in various environments.

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving - Casters - PT-PR -  - Quantum Storage Systems
Miami, FL, USA
Wire Shelving - Casters - PT-PR
Wire Shelving - Casters - PT-PR
Plate caster, One Rigid 5" x 1-1/4" Polyurethane Caster

Plate caster, One Rigid 5" x 1-1/4" Polyurethane Caster

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Casters
Product Name Wire Shelving - Casters - PT-PR
Caster Type Rigid Plate Caster; Wheel Caster
Wheel Type Solid Poly
Maximum Load 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
CASTER - PLN50N10CR - PLN50N10CR - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 176 lbs (80 kg)
View Details
Castor Wheels - 2270217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details