Quantum Storage Systems Wire Shelving - Casters - PT-PS

Description
Plate caster, One Swivel 5" x 1-1/4" Polyurethane Caster
Datasheet
Description
Plate caster, One Swivel 5" x 1-1/4" Polyurethane Caster
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving - Casters - PT-PS -  - Quantum Storage Systems
Miami, FL, USA
Wire Shelving - Casters - PT-PS
Wire Shelving - Casters - PT-PS
Plate caster, One Swivel 5" x 1-1/4" Polyurethane Caster

Plate caster, One Swivel 5" x 1-1/4" Polyurethane Caster

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Casters
Product Name Wire Shelving - Casters - PT-PS
Caster Type Rigid Plate Caster; Wheel Caster
Wheel Type Solid Poly
Maximum Load 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3064287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.26 inch (32 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-90H - JS365-90H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details