Quantum Storage Systems Wire Shelving - Casters - PT-NS

Description
Plate caster, One Swivel 8" x 2-1/2" Pneumatic
Datasheet
Description
Plate caster, One Swivel 8" x 2-1/2" Pneumatic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving - Casters - PT-NS -  - Quantum Storage Systems
Miami, FL, USA
Wire Shelving - Casters - PT-NS
Wire Shelving - Casters - PT-NS
Plate caster, One Swivel 8" x 2-1/2" Pneumatic

Plate caster, One Swivel 8" x 2-1/2" Pneumatic

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Casters
Product Name Wire Shelving - Casters - PT-NS
Caster Type Rigid Plate Caster; Wheel Caster
Wheel Type Pneumatic
Maximum Load 325 lbs (147 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2823641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.18 inch (30 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-50/BLK - CABF-50/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details