Kin-Tek Laboratories Inc. Datasheets for Laboratory and Calibration Gases
Laboratory and calibration gases are specialized for use as laboratory standards, as well as for detection, sample preparation, environmental monitoring and analysis applications.
Laboratory and Calibration Gases: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Generate moderate concentrations of high vapor pressure compounds such as Cl2, and NO2, and can be used at temperatures up to 50°C. | |
| Generate moderate concentrations of high vapor pressure compounds such as SO2, H2S, NH3, Cl2, etc. and very low concentrations of low vapor... | |
| Used for generating low to moderate concentrations of high vapor pressure compounds such as Cl2, NO2, and NH3. Typical emission rate is sub-ppm to... | |
| Used for generating moderate concentrations of high vapor pressure compounds such as SO2, H2S, NH3, and Cl2, and for generating very low... | |
| Used for generating moderate concentrations of low vapor pressure compounds such as C2H5SH, benzene, and water, and for generating high concentration mixtues of SO2,... | |
| Used for sub ppm concentrations of SO2 and NO2. LRT tubes are available in 2 cm membrane length. | |
| Generates extremely low concentration mixtures of Cl2, NO2, COCl2, SO2, H2S. Features long life for service in remote areas where... |
| << Prev |