Kin-Tek Laboratories Inc. Datasheets for Industrial Gases

Industrial gases are pure elements, molecular compounds or mixtures that are gaseous or vaporous at room temperature and pressure.
Industrial Gases: Learn more

Page: 1 2
Product Name Notes
Generate moderate concentrations of low vapor pressure compounds such as acrylonitrile, benzene, styrene, etc. and high concentrations of SO2, CH3SH and other moderate vapor compounds.
Generates moderate to high concentration mixtures of low vapor pressure compounds such as acrylonitrile, benzene, methanol, water, etc.
Used for generating low to moderate concentrations of high vapor pressure compounds such as Cl2, NO2, and NH3. Typical emission rate is sub-ppm to...
Used for generating moderate concentrations of high vapor pressure compounds such as SO2, H2S, NH3, and Cl2, and for generating very low...
Used for generating moderate concentrations of low vapor pressure compounds such as C2H5SH, benzene, and water, and for generating high concentration mixtues of SO2,...
Used for sub ppm concentrations of SO2 and NO2. LRT tubes are available in 2 cm membrane length.
Generates high concentration mixtures of high vapor pressure gases CO, CO2, NO, N2O, CH4, etc. Typical concentrations: 10 ppm to over 1,000 ppm. Tube dimensions: 1¾ inches diameter...
Generates low concentration gas standards of high vapor pressure gases such as CO, CO2, NO, CH4 etc. Typical concentrations: ppb to 10 ppm. Tube dimensions: 1 ¾

Next >>