Kin-Tek Laboratories Inc. Datasheets for Gas Generation Equipment
Gas generation equipment provides an onsite supply of gas, vapor, or humidity (water vapor). It eliminates the need for delivery in gas cylinders, which can be bulky and may have special storage requirements.
Gas Generation Equipment: Learn more
| Product Name | Notes |
|---|---|
| KIN-TEK is proud to announce the development of a new, modular Gas Standards Generator, the Model 491M, for blending gas standards in the laboratory. A unique feature of this unit... | |
| KIN-TEK's new FlexStream™ automated gas standards generating instrument offers flexibility for creating precision gas mixtures. Mixtures are produced by diluting the emission from permeation tubes, or diffusion tubes, with an... | |
| The 491MB Gas Standards Generator is a laboratory instrument designed to calibrate most types of gas analyzers including gas chro- matographs, mass spectrometers, and ion mobility spectrometers. The 491MB Gas... | |
| The AUTOBLEND™ is a computer-controlled gas blending system designed to create flowing, adjustable concentration complex gas mixtures and test atmospheres. As a tool for chemical effects and other testing, the... | |
| The Span Lab™ Complex Mixtures Generator is a group of up to 30 individually controlled perme- ation tube ovens. Each oven is self-regulating at a preset, fixed temperature. The carrier... | |
| The Span Pac™ I Gas Standards Generator blends gas standards for on-line calibration of process analyzers and continuous emissions monitors. Span Pac™ I units are capable of generating concentra- tions... |