Brushed dc motor is a kind of traditional motor with stabled performance.It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit.In terms of motor speed control, 3X has a variety of sensors for speed feedback of brush motor.The most common are optical encoders and Hall effect sensors.Brush motors are widely used in power equipment and industrial equipment.
3X Motion Technologies Co., Ltd | |
---|---|
Product Category | Gearmotors |
Product Number | PG80 Series |
Product Name | DC Geared Motor |
Motor Type | DC Motor |
Commutation | Brush |
Standard DC Voltage | 24V |
DC Voltage Range | 24.0 VDC |
Output Power | 0.3351 HP |