The 57BYA Series is a family of brushless DC motors designed for high-torque applications, featuring a delta-wound configuration and 120-degree electrical Hall angle. The motors have a body length ranging from 44 mm to 114 mm, with weights from 0.25 kg to 1.25 kg depending on length. They operate from 12 to 80 VDC, with rated speeds between 2000 and 6000 RPM. Continuous stall torque ranges from 0.096 N·m to 0.72 N·m, and peak torque reaches up to 1.8 N·m. The motors support a radial force up to 75 N at 20 mm from the flange and an axial force of 15 N. Insulation class is B, with dielectric strength of 500 VDC for one minute and minimum insulation resistance of 100 MΩ at 500 VDC.
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They are particularly suitable for high speeds. It is usually used in high control requirements and high speed equipment.
| 3X Motion Technologies Co., Ltd | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 57BYA Series |
| Product Name | Brushless DC Geared Motor |
| Motor Type | DC Motor |
| Commutation | Brushless |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 0.0530 in-oz/amp (0.3743 mN-m/amp) |